Taiyo Yuden Co., Ltd. Fixed Inductors CBC2016T100M

Description
10µH Unshielded Wirewound Inductor 350mA 1.066Ohm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 350mA 1.066Ohm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-1606-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-1606-6-ND
Fixed Inductors 587-1606-6-ND
10µH Unshielded Wirewound Inductor 350mA 1.066Ohm Max 0806 (2016 Metric)

10µH Unshielded Wirewound Inductor 350mA 1.066Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 587-1606-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-1606-1-ND
Fixed Inductors 587-1606-1-ND
10µH Unshielded Wirewound Inductor 350mA 1.066Ohm Max 0806 (2016 Metric)

10µH Unshielded Wirewound Inductor 350mA 1.066Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 587-1606-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-1606-2-ND
Fixed Inductors 587-1606-2-ND
10µH Unshielded Wirewound Inductor 350mA 1.066Ohm Max 0806 (2016 Metric)

10µH Unshielded Wirewound Inductor 350mA 1.066Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
SMD 10uH 350mA Inductor and Choke - 71-CBC2016T100M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10uH 350mA Inductor and Choke
71-CBC2016T100M
SMD 10uH 350mA Inductor and Choke 71-CBC2016T100M
10uH 20% 350mA Ferrite SMD Inductor 0806 Product overview: CBC2016T100M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 350mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 350mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CBC2016T100M can be used for catalog matching and distributor lookup.

10uH 20% 350mA Ferrite SMD Inductor 0806 Product overview: CBC2016T100M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 350mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 350mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CBC2016T100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Inductor, 10Uh, 355Ma, 20%; Inductance Taiyo Yuden - 30K5400 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 10Uh, 355Ma, 20%; Inductance Taiyo Yuden
30K5400
Power Inductor, 10Uh, 355Ma, 20%; Inductance Taiyo Yuden 30K5400
POWER INDUCTOR, 10UH, 355MA, 20%; Inductance:10µH; DC Resistance Max:0.82ohm; Self Resonant Frequency:32MHz; DC Current Rating:350mA; Inductor Case / Package:0806 [2016 Metric]; Product Range:CB Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER INDUCTOR, 10UH, 355MA, 20%; Inductance:10µH; DC Resistance Max:0.82ohm; Self Resonant Frequency:32MHz; DC Current Rating:350mA; Inductor Case / Package:0806 [2016 Metric]; Product Range:CB Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
CBC2016T100M
Inductors/Coils/Transformers >> Power Inductors CBC2016T100M
350mA 10uH ±20% 380mA 0806 Power Inductors ROHS

350mA 10uH ±20% 380mA 0806 Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - CBC2016T100M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CBC2016T100M
Fixed Inductors CBC2016T100M
FIXED IND 10UH 350MA 1.066OHM SM

FIXED IND 10UH 350MA 1.066OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 587-1606-6-ND 71-CBC2016T100M 30K5400 CBC2016T100M CBC2016T100M
Product Name Fixed Inductors SMD 10uH 350mA Inductor and Choke Power Inductor, 10Uh, 355Ma, 20%; Inductance Taiyo Yuden Inductors/Coils/Transformers >> Power Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.3100 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details