Taiyo Yuden Co., Ltd. SMD 4.7uH 0.52A Inductor and Choke CBC2012T4R7M

Description
SMD Power Inductor 4.7uH 20% Ferrite 0.52A 0805 Product overview: CBC2012T4R7M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 0.52A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 0.52A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CBC2012T4R7M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Power Inductor 4.7uH 20% Ferrite 0.52A 0805 Product overview: CBC2012T4R7M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 0.52A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 0.52A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CBC2012T4R7M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4.7uH 0.52A Inductor and Choke - 71-CBC2012T4R7M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7uH 0.52A Inductor and Choke
71-CBC2012T4R7M
SMD 4.7uH 0.52A Inductor and Choke 71-CBC2012T4R7M
SMD Power Inductor 4.7uH 20% Ferrite 0.52A 0805 Product overview: CBC2012T4R7M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 0.52A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 0.52A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CBC2012T4R7M can be used for catalog matching and distributor lookup.

SMD Power Inductor 4.7uH 20% Ferrite 0.52A 0805 Product overview: CBC2012T4R7M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 0.52A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 0.52A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CBC2012T4R7M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 587-1602-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-1602-6-ND
Fixed Inductors 587-1602-6-ND
4.7µH Unshielded Wirewound Inductor 520mA 650mOhm Max 0805 (2012 Metric)

4.7µH Unshielded Wirewound Inductor 520mA 650mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 587-1602-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-1602-2-ND
Fixed Inductors 587-1602-2-ND
4.7µH Unshielded Wirewound Inductor 520mA 650mOhm Max 0805 (2012 Metric)

4.7µH Unshielded Wirewound Inductor 520mA 650mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 587-1602-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-1602-1-ND
Fixed Inductors 587-1602-1-ND
4.7µH Unshielded Wirewound Inductor 520mA 650mOhm Max 0805 (2012 Metric)

4.7µH Unshielded Wirewound Inductor 520mA 650mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Power Inductor, 4.7Uh, 360Ma, 20%; Inductance Taiyo Yuden - 30K5398 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 4.7Uh, 360Ma, 20%; Inductance Taiyo Yuden
30K5398
Power Inductor, 4.7Uh, 360Ma, 20%; Inductance Taiyo Yuden 30K5398
POWER INDUCTOR, 4.7UH, 360MA, 20%; Inductance:4.7µH; DC Resistance Max:0.5ohm; Self Resonant Frequency:45MHz; DC Current Rating:520mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CB Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER INDUCTOR, 4.7UH, 360MA, 20%; Inductance:4.7µH; DC Resistance Max:0.5ohm; Self Resonant Frequency:45MHz; DC Current Rating:520mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CB Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CBC2012T4R7M 587-1602-6-ND 30K5398
Product Name SMD 4.7uH 0.52A Inductor and Choke Fixed Inductors Power Inductor, 4.7Uh, 360Ma, 20%; Inductance Taiyo Yuden
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 4.7 microH 4.7 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-1090-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 50
View Details
Surface Mount Inductors - 2567591 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0100 microH
DCR 0.5000 ohms
View Details
Fixed Inductors - 486-3117-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details