Taiyo Yuden Co., Ltd. Fixed Inductors CBC2012T1R0M

Description
1µH Unshielded Wirewound Inductor 840mA 247mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µH Unshielded Wirewound Inductor 840mA 247mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-1600-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-1600-1-ND
Fixed Inductors 587-1600-1-ND
1µH Unshielded Wirewound Inductor 840mA 247mOhm Max 0805 (2012 Metric)

1µH Unshielded Wirewound Inductor 840mA 247mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 587-1600-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-1600-6-ND
Fixed Inductors 587-1600-6-ND
1µH Unshielded Wirewound Inductor 840mA 247mOhm Max 0805 (2012 Metric)

1µH Unshielded Wirewound Inductor 840mA 247mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 587-1600-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-1600-2-ND
Fixed Inductors 587-1600-2-ND
1µH Unshielded Wirewound Inductor 840mA 247mOhm Max 0805 (2012 Metric)

1µH Unshielded Wirewound Inductor 840mA 247mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 1uH Inductor and Choke
71-CBC2012T1R0M
SMD 1uH Inductor and Choke 71-CBC2012T1R0M
1uH 20% Ferrite SMD Inductor 0805 Product overview: CBC2012T1R0M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CBC2012T1R0M can be used for catalog matching and distributor lookup.

1uH 20% Ferrite SMD Inductor 0805 Product overview: CBC2012T1R0M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CBC2012T1R0M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - CBC2012T1R0M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CBC2012T1R0M
Fixed Inductors CBC2012T1R0M
FIXED IND 1UH 840MA 247 MOHM SMD

FIXED IND 1UH 840MA 247 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-1600-1-ND 71-CBC2012T1R0M CBC2012T1R0M
Product Name Fixed Inductors SMD 1uH Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC02E030TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 90
View Details
Fixed Inductors - 1712-3627453226182KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-62N 0302CS-62NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details