Taiyo Yuden Co., Ltd. Power Inductor, 10Uh, 240Ma, 20%, Full Reel; Inductance Taiyo Yuden CBC2012T100M.

Description
POWER INDUCTOR, 10UH, 240MA, 20%, FULL REEL; Inductance:10µH; DC Resistance Max:1.2ohm; Self Resonant Frequency:40MHz; DC Current Rating:340mA; Inductor Case Style:0805 [2012 Metric]; Product Range:CB Series; Core Material:Ferrite RoHS Compliant: Yes
Description
POWER INDUCTOR, 10UH, 240MA, 20%, FULL REEL; Inductance:10µH; DC Resistance Max:1.2ohm; Self Resonant Frequency:40MHz; DC Current Rating:340mA; Inductor Case Style:0805 [2012 Metric]; Product Range:CB Series; Core Material:Ferrite RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Inductor, 10Uh, 240Ma, 20%, Full Reel; Inductance Taiyo Yuden - 25AC6646 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 10Uh, 240Ma, 20%, Full Reel; Inductance Taiyo Yuden
25AC6646
Power Inductor, 10Uh, 240Ma, 20%, Full Reel; Inductance Taiyo Yuden 25AC6646
POWER INDUCTOR, 10UH, 240MA, 20%, FULL REEL; Inductance:10µH; DC Resistance Max:1.2ohm; Self Resonant Frequency:40MHz; DC Current Rating:340mA; Inductor Case Style:0805 [2012 Metric]; Product Range:CB Series; Core Material:Ferrite RoHS Compliant: Yes

POWER INDUCTOR, 10UH, 240MA, 20%, FULL REEL; Inductance:10µH; DC Resistance Max:1.2ohm; Self Resonant Frequency:40MHz; DC Current Rating:340mA; Inductor Case Style:0805 [2012 Metric]; Product Range:CB Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 25AC6646
Product Name Power Inductor, 10Uh, 240Ma, 20%, Full Reel; Inductance Taiyo Yuden
Inductance Range 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - FIT68-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details