680µH Unshielded Wirewound Inductor 90mA 22.1Ohm Max 1007 (2518 Metric)
680µH Unshielded Wirewound Inductor 90mA 22.1Ohm Max 1007 (2518 Metric)
680µH Unshielded Wirewound Inductor 90mA 22.1Ohm Max 1007 (2518 Metric)
680uH 10% Ferrite SMD Inductor 1007 0.09A 22.1R DCR Product overview: CB2518T681K from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680uH, 0.09A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 680uH, 0.09A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CB2518T681K can be used for catalog matching and distributor lookup.
INDUCTOR, 680UH, 30mA, 10%, 3MHZ, SMD; Inductance:680µH; DC Resistance Max:17ohm; Self Resonant Frequency:3MHz; DC Current Rating:90mA; Inductor Case / Package:1007 [2518 Metric]; Product Range:CB Series; Inductance Tolerance:± 10% RoHS Compliant: Yes
INDUCTOR, 680UH, 30mA, 10%, 3MHZ, SMD; Inductance:680µH; DC Resistance Max:17ohm; Self Resonant Frequency:3MHz; DC Current Rating:90mA; Inductor Case / Package:1007 [2518 Metric]; Product Range:CB Series; Inductance Tolerance:± 10% RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 587-3041-6-ND | 71-CB2518T681K | 65T1134 |
| Product Name | Fixed Inductors | SMD 680uH 0.09A Inductor and Choke | Inductor, 680Uh, 30Ma, 10%, 3Mhz, Smd; Inductance Taiyo Yuden |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |