Taiyo Yuden Co., Ltd. SMD 4.7uH 1.1A 7.96MHz Inductor and Choke CB2518T4R7M

Description
4.7uH 1.1A Ferrite SMD Inductor 1007 7.96MHz Product overview: CB2518T4R7M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 1.1A, 7.96MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 1.1A, 7.96MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CB2518T4R7M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4.7uH 1.1A Ferrite SMD Inductor 1007 7.96MHz Product overview: CB2518T4R7M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 1.1A, 7.96MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 1.1A, 7.96MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CB2518T4R7M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4.7uH 1.1A 7.96MHz Inductor and Choke - 71-CB2518T4R7M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7uH 1.1A 7.96MHz Inductor and Choke
71-CB2518T4R7M
SMD 4.7uH 1.1A 7.96MHz Inductor and Choke 71-CB2518T4R7M
4.7uH 1.1A Ferrite SMD Inductor 1007 7.96MHz Product overview: CB2518T4R7M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 1.1A, 7.96MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 1.1A, 7.96MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CB2518T4R7M can be used for catalog matching and distributor lookup.

4.7uH 1.1A Ferrite SMD Inductor 1007 7.96MHz Product overview: CB2518T4R7M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 1.1A, 7.96MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 1.1A, 7.96MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CB2518T4R7M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 587-CB2518T4R7MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-CB2518T4R7MTR-ND
Fixed Inductors 587-CB2518T4R7MTR-ND
4.7µH Unshielded Wirewound Inductor 1.1A 169mOhm Max 1007 (2518 Metric)

4.7µH Unshielded Wirewound Inductor 1.1A 169mOhm Max 1007 (2518 Metric)

Buy Now Datasheet
Fixed Inductors - 587-CB2518T4R7MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-CB2518T4R7MCT-ND
Fixed Inductors 587-CB2518T4R7MCT-ND
4.7µH Unshielded Wirewound Inductor 1.1A 169mOhm Max 1007 (2518 Metric)

4.7µH Unshielded Wirewound Inductor 1.1A 169mOhm Max 1007 (2518 Metric)

Buy Now Datasheet
Fixed Inductors - 587-CB2518T4R7MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-CB2518T4R7MDKR-ND
Fixed Inductors 587-CB2518T4R7MDKR-ND
4.7µH Unshielded Wirewound Inductor 1.1A 169mOhm Max 1007 (2518 Metric)

4.7µH Unshielded Wirewound Inductor 1.1A 169mOhm Max 1007 (2518 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CB2518T4R7M
865863-CB2518T4R7M
Fixed Inductors - CB2518T4R7M 865863-CB2518T4R7M
Manufacturer: Taiyo Yuden Win Source Part Number: 865863-CB2518T4R7M Series: CB Operating Temperature Range: -40°C ~ 105°C Features: Unshielded Wirewound Inductor 169mOhm Max 1007 (2518 Metric) Package: 1007 (2518 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Inductors Case / Package: 1007 (2518 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8504.50.4000 Other Part Number: CB2518T4R7M-ND, LQ CB 2518T4R7M, 587-2245-2-ND, 587-2245-6, 587-2245-1-ND, 587-2245-6-ND, 587-CB2518T4R7MDKR, 587-CB2518T4R7MCT, 587-2245-2, 587-CB2518T4R7MTR, 587-2245-1

Manufacturer: Taiyo Yuden
Win Source Part Number: 865863-CB2518T4R7M
Series: CB
Operating Temperature Range: -40°C ~ 105°C
Features: Unshielded Wirewound Inductor 169mOhm Max 1007 (2518 Metric)
Package: 1007 (2518 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1007 (2518 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8504.50.4000
Other Part Number: CB2518T4R7M-ND, LQ CB 2518T4R7M, 587-2245-2-ND, 587-2245-6, 587-2245-1-ND, 587-2245-6-ND, 587-CB2518T4R7MDKR, 587-CB2518T4R7MCT, 587-2245-2, 587-CB2518T4R7MTR, 587-2245-1

Buy Now Datasheet
Power Inductor, 4.7Uh, 340Ma, 20%; Inductance Taiyo Yuden - 30K5434 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 4.7Uh, 340Ma, 20%; Inductance Taiyo Yuden
30K5434
Power Inductor, 4.7Uh, 340Ma, 20%; Inductance Taiyo Yuden 30K5434
POWER INDUCTOR, 4.7UH, 340MA, 20%; Inductance:4.7µH; DC Resistance Max:0.13ohm; Self Resonant Frequency:46MHz; DC Current Rating:1.1A; Inductor Case / Package:1007 [2518 Metric]; Product Range:CB Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER INDUCTOR, 4.7UH, 340MA, 20%; Inductance:4.7µH; DC Resistance Max:0.13ohm; Self Resonant Frequency:46MHz; DC Current Rating:1.1A; Inductor Case / Package:1007 [2518 Metric]; Product Range:CB Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CB2518T4R7M 587-CB2518T4R7MTR-ND 865863-CB2518T4R7M 30K5434
Product Name SMD 4.7uH 1.1A 7.96MHz Inductor and Choke Fixed Inductors Fixed Inductors - CB2518T4R7M Power Inductor, 4.7Uh, 340Ma, 20%; Inductance Taiyo Yuden
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 4.7 microH 4.7 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J154JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567603P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0068 microH
DCR 0.5000 ohms
View Details
Common Mode Chokes - 486-3149-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers