Taiyo Yuden Co., Ltd. Fixed Inductors CB2518T470M

Description
47µH Unshielded Wirewound Inductor 420mA 1.235Ohm Max 1007 (2518 Metric)
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 420mA 1.235Ohm Max 1007 (2518 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CB2518T470M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CB2518T470M-ND
Fixed Inductors CB2518T470M-ND
47µH Unshielded Wirewound Inductor 420mA 1.235Ohm Max 1007 (2518 Metric)

47µH Unshielded Wirewound Inductor 420mA 1.235Ohm Max 1007 (2518 Metric)

Buy Now Datasheet
SMD 47uH 110mA Inductor and Choke - 71-CB2518T470M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47uH 110mA Inductor and Choke
71-CB2518T470M
SMD 47uH 110mA Inductor and Choke 71-CB2518T470M
SMD Inductor 47uH 20% Ferrite 110mA 1007 Product overview: CB2518T470M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uH, 110mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47uH, 110mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CB2518T470M can be used for catalog matching and distributor lookup.

SMD Inductor 47uH 20% Ferrite 110mA 1007 Product overview: CB2518T470M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uH, 110mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47uH, 110mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CB2518T470M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - CB2518T470M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CB2518T470M
Fixed Inductors CB2518T470M
FIXED IND 47UH 420MA 1.235OHM SM

FIXED IND 47UH 420MA 1.235OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CB2518T470M-ND 71-CB2518T470M CB2518T470M
Product Name Fixed Inductors SMD 47uH 110mA Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-150MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567661 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.2200 microH
DCR 3.7 ohms
View Details
Fixed Inductors - 1674-CL0402-J104JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details