330uH 10% Ferrite SMD Inductor, 0.14A, 9.1R DCR, 1007 Product overview: CB2518T331K from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uH, 0.14A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330uH, 0.14A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CB2518T331K can be used for catalog matching and distributor lookup.
330µH Unshielded Wirewound Inductor 140mA 9.1Ohm Max 1007 (2518 Metric)
330µH Unshielded Wirewound Inductor 140mA 9.1Ohm Max 1007 (2518 Metric)
330µH Unshielded Wirewound Inductor 140mA 9.1Ohm Max 1007 (2518 Metric)
INDUCTOR, 330UH, 40mA, 10%, 4.5MHZ, SMD; Inductance:330µH; DC Resistance Max:7ohm; Self Resonant Frequency:4.5MHz; DC Current Rating:40mA; Inductor Case / Package:1007 [2518 Metric]; Product Range:CB Series; Core Material:Ferrite RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-CB2518T331K | 587-3039-1-ND | 82T8601 |
| Product Name | SMD 330uH 0.14A Inductor and Choke | Fixed Inductors | Inductor, 330Uh, 40Ma, 10%, 4.5Mhz, Smd; Inductance Taiyo Yuden |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | |
| Inductance Range | 330 microH | 330 microH | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | |
| Standards and Certifications | RoHS | RoHS | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |