Inductance:2.2µH; DC Resistance Max:0.117ohm; Self Resonant Frequency:-; DC Current Rating:510mA; Inductor Case Style:1007 [2518 Metric]; Product Range:CB Series; Inductance Tolerance:± 20%; Inductor Construction:Unshiel
| Newark, An Avnet Company | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 23AC2999 |
| Product Name | Inductance Taiyo Yuden |
| Inductance Range | 2.2 microH |