Manufacturer: Taiyo Yuden
Win Source Part Number: 865862-CB2518T220M
Series: CB
Operating Temperature Range: -40°C ~ 105°C
Features: 22 µH Unshielded Wirewound Inductor 580 mA 650mOhm Max 1007 (2518 Metric)
Package: 1007 (2518 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1007 (2518 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8504.50.4000
22uH 20% 165mA Ferrite Power Inductor, 1007 SMD, 2.52MHz Product overview: CB2518T220M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH, 165mA, 2.52MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, 165mA, 2.52MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CB2518T220M can be used for catalog matching and distributor lookup.
22µH Unshielded Wirewound Inductor 580mA 650mOhm Max 1007 (2518 Metric)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 865862-CB2518T220M | 71-CB2518T220M | CB2518T220M-ND |
| Product Name | Fixed Inductors - CB2518T220M | SMD 22uH 165mA 2.52MHz Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Technology | Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | |
| Inductance Range | 22 microH |