Inductance:150µH; DC Resistance Max:4.16ohm; Self Resonant Frequency Min:-; DC Current Rating:55mA; Inductor Case Style:2.5mm x 1.8mm x 1.8mm; Product Range:CB Series; Inductance Tolerance:± 10%; Inductor Construction:Unshiel
| Newark, An Avnet Company | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 27AC1416 |
| Product Name | Inductance Taiyo Yuden |
| Inductance Range | 150 microH |