Taiyo Yuden Co., Ltd. SMD 15uH 0.65A Inductor and Choke CB2518T150K

Description
15uH 10% Ferrite SMD Inductor, 0.65A, 416mR DCR Product overview: CB2518T150K from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uH, 0.65A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15uH, 0.65A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CB2518T150K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
15uH 10% Ferrite SMD Inductor, 0.65A, 416mR DCR Product overview: CB2518T150K from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uH, 0.65A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15uH, 0.65A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CB2518T150K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 15uH 0.65A Inductor and Choke - 71-CB2518T150K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15uH 0.65A Inductor and Choke
71-CB2518T150K
SMD 15uH 0.65A Inductor and Choke 71-CB2518T150K
15uH 10% Ferrite SMD Inductor, 0.65A, 416mR DCR Product overview: CB2518T150K from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uH, 0.65A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15uH, 0.65A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CB2518T150K can be used for catalog matching and distributor lookup.

15uH 10% Ferrite SMD Inductor, 0.65A, 416mR DCR Product overview: CB2518T150K from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uH, 0.65A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15uH, 0.65A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CB2518T150K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 587-3036-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-3036-2-ND
Fixed Inductors 587-3036-2-ND
15µH Unshielded Wirewound Inductor 650mA 416mOhm Max 1007 (2518 Metric)

15µH Unshielded Wirewound Inductor 650mA 416mOhm Max 1007 (2518 Metric)

Buy Now Datasheet
Fixed Inductors - 587-3036-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-3036-1-ND
Fixed Inductors 587-3036-1-ND
15µH Unshielded Wirewound Inductor 650mA 416mOhm Max 1007 (2518 Metric)

15µH Unshielded Wirewound Inductor 650mA 416mOhm Max 1007 (2518 Metric)

Buy Now Datasheet
Fixed Inductors - 587-3036-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-3036-6-ND
Fixed Inductors 587-3036-6-ND
15µH Unshielded Wirewound Inductor 650mA 416mOhm Max 1007 (2518 Metric)

15µH Unshielded Wirewound Inductor 650mA 416mOhm Max 1007 (2518 Metric)

Buy Now Datasheet
Inductor, 15Uh, 180Ma, 10%, 23Mhz, Smd; Inductance Taiyo Yuden - 82T8598 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, 180Ma, 10%, 23Mhz, Smd; Inductance Taiyo Yuden
82T8598
Inductor, 15Uh, 180Ma, 10%, 23Mhz, Smd; Inductance Taiyo Yuden 82T8598
INDUCTOR, 15UH, 180mA, 10%, 23MHZ, SMD; Inductance:15µH; DC Resistance Max:0.32ohm; Self Resonant Frequency:23MHz; DC Current Rating:650mA; Inductor Case / Package:1007 [2518 Metric]; Product Range:CB Series; Core Material:Ferrite RoHS Compliant: Yes

INDUCTOR, 15UH, 180mA, 10%, 23MHZ, SMD; Inductance:15µH; DC Resistance Max:0.32ohm; Self Resonant Frequency:23MHz; DC Current Rating:650mA; Inductor Case / Package:1007 [2518 Metric]; Product Range:CB Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CB2518T150K 587-3036-2-ND 82T8598
Product Name SMD 15uH 0.65A Inductor and Choke Fixed Inductors Inductor, 15Uh, 180Ma, 10%, 23Mhz, Smd; Inductance Taiyo Yuden
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 15 microH 15 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.8900 ohms
View Details
2 suppliers
Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details
Common Mode Chokes - 486-DKFP-C22C-1N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-301 0402AF-301XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details