Taiyo Yuden Co., Ltd. Fixed Inductors CB2016T4R7MV

Description
4.7µH Unshielded Wirewound Inductor 410mA 325mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
4.7µH Unshielded Wirewound Inductor 410mA 325mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-3687-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-3687-2-ND
Fixed Inductors 587-3687-2-ND
4.7µH Unshielded Wirewound Inductor 410mA 325mOhm Max 0806 (2016 Metric)

4.7µH Unshielded Wirewound Inductor 410mA 325mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 587-3687-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-3687-6-ND
Fixed Inductors 587-3687-6-ND
4.7µH Unshielded Wirewound Inductor 410mA 325mOhm Max 0806 (2016 Metric)

4.7µH Unshielded Wirewound Inductor 410mA 325mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 587-3687-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-3687-1-ND
Fixed Inductors 587-3687-1-ND
4.7µH Unshielded Wirewound Inductor 410mA 325mOhm Max 0806 (2016 Metric)

4.7µH Unshielded Wirewound Inductor 410mA 325mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Inductor, Wirewound, 4.7Uh, 20%, 0806; Inductance Taiyo Yuden - 29X7618 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wirewound, 4.7Uh, 20%, 0806; Inductance Taiyo Yuden
29X7618
Inductor, Wirewound, 4.7Uh, 20%, 0806; Inductance Taiyo Yuden 29X7618
INDUCTOR, WIREWOUND, 4.7UH, 20%, 0806; Inductance:4.7µH; DC Resistance Max:0.25ohm; Self Resonant Frequency:45MHz; DC Current Rating:410mA; Inductor Case / Package:0806 [2016 Metric]; Product Range:CB Series; Core Material:Ferrite RoHS Compliant: Yes

INDUCTOR, WIREWOUND, 4.7UH, 20%, 0806; Inductance:4.7µH; DC Resistance Max:0.25ohm; Self Resonant Frequency:45MHz; DC Current Rating:410mA; Inductor Case / Package:0806 [2016 Metric]; Product Range:CB Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Wirewound, 4.7Uh, 20%, 0806; Inductance Taiyo Yuden - 29X7619 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wirewound, 4.7Uh, 20%, 0806; Inductance Taiyo Yuden
29X7619
Inductor, Wirewound, 4.7Uh, 20%, 0806; Inductance Taiyo Yuden 29X7619
INDUCTOR, WIREWOUND, 4.7UH, 20%, 0806; Inductance:4.7µH; DC Resistance Max:0.25ohm; Self Resonant Frequency:45MHz; DC Current Rating:410mA; Inductor Case / Package:0806 [2016 Metric]; Product Range:CB Series; Inductor Construction:- RoHS Compliant: Yes

INDUCTOR, WIREWOUND, 4.7UH, 20%, 0806; Inductance:4.7µH; DC Resistance Max:0.25ohm; Self Resonant Frequency:45MHz; DC Current Rating:410mA; Inductor Case / Package:0806 [2016 Metric]; Product Range:CB Series; Inductor Construction:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-3687-2-ND 29X7618
Product Name Fixed Inductors Inductor, Wirewound, 4.7Uh, 20%, 0806; Inductance Taiyo Yuden
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-4R7MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ1008TER33K - 1067840-KQ1008TER33K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.3300 microH
View Details
Fixed Inductors - A102193TR-ND - DigiKey
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
2 suppliers
Specs
Application RF Choke
View Details