Taiyo Yuden Co., Ltd. Fixed Inductors CB2016T4R7M

Description
4.7µH Unshielded Wirewound Inductor 740mA 325mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
4.7µH Unshielded Wirewound Inductor 740mA 325mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-2529-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2529-2-ND
Fixed Inductors 587-2529-2-ND
4.7µH Unshielded Wirewound Inductor 740mA 325mOhm Max 0806 (2016 Metric)

4.7µH Unshielded Wirewound Inductor 740mA 325mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1051297-CB2016T4R7M
Inductors, Coils, Chokes - Fixed Inductors 1051297-CB2016T4R7M
Win Source Part Number: 1051297-CB2016T4R7M Category: Inductors, Coils, Chokes>Fixed Inductors Series: CB Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 4.7 µH Height - Seated (Max): 0.071" (1.80mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 45MHz Package / Case: 0806 (2016 Metric) DC Resistance (DCR): 325mOhm Max Supplier Device Package: 0806 (2016 Metric) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Alternative Parts (Cross-Reference): CBC2518T4R7M; NLCV32T-4R7M-EFR; NLCV32T-4R7M-EFRD; NLCV32T-4R7M-PFRD; CB2518T4R7MV; CB2518T4R7MRVLQ CB 2016T4R7M; LQCB2016T4R7M; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 740 mA Inductance Frequency - Test: 7.96 MHz HTSUS: 8504.50.4000 Mfr: Taiyo Yuden Other Names: 587-2529-2,587-2529- 6,CB2016T4R7M-ND,587 -2529-1,LQ CB 2016T4R7M Current - Saturation (Isat): 340mA

Win Source Part Number: 1051297-CB2016T4R7M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CB
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 4.7 µH
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 45MHz
Package / Case: 0806 (2016 Metric)
DC Resistance (DCR): 325mOhm Max
Supplier Device Package: 0806 (2016 Metric)
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Alternative Parts (Cross-Reference): CBC2518T4R7M; NLCV32T-4R7M-EFR; NLCV32T-4R7M-EFRD; NLCV32T-4R7M-PFRD; CB2518T4R7MV; CB2518T4R7MRVLQ CB 2016T4R7M; LQCB2016T4R7M;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 740 mA
Inductance Frequency - Test: 7.96 MHz
HTSUS: 8504.50.4000
Mfr: Taiyo Yuden
Other Names: 587-2529-2,587-2529-6,CB2016T4R7M-ND,587-2529-1,LQ CB 2016T4R7M
Current - Saturation (Isat): 340mA

Buy Now Datasheet
SMD 4.7uH 740mA Inductor and Choke - 71-CB2016T4R7M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7uH 740mA Inductor and Choke
71-CB2016T4R7M
SMD 4.7uH 740mA Inductor and Choke 71-CB2016T4R7M
4.7uH Ferrite SMD Inductor, 0806, 740mA, 20% Product overview: CB2016T4R7M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 740mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 740mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CB2016T4R7M can be used for catalog matching and distributor lookup.

4.7uH Ferrite SMD Inductor, 0806, 740mA, 20% Product overview: CB2016T4R7M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 740mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 740mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CB2016T4R7M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - CB2016T4R7M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CB2016T4R7M
Fixed Inductors CB2016T4R7M
FIXED IND 4.7UH 740MA 325MOHM SM

FIXED IND 4.7UH 740MA 325MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-2529-2-ND 1051297-CB2016T4R7M 71-CB2016T4R7M CB2016T4R7M
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 4.7uH 740mA Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910582P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.54 ohms
Rated DC Current 390 milliamps
Standards and Certifications RoHS
View Details
Fixed Inductors - 486-5710-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - 2019-MHL1ECTTP18NJCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
View Details