Taiyo Yuden Co., Ltd. Fixed Inductors CB2016T470M

Description
47µH Unshielded Wirewound Inductor 240mA 3.12Ohm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 240mA 3.12Ohm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CB2016T470M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CB2016T470M-ND
Fixed Inductors CB2016T470M-ND
47µH Unshielded Wirewound Inductor 240mA 3.12Ohm Max 0806 (2016 Metric)

47µH Unshielded Wirewound Inductor 240mA 3.12Ohm Max 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CB2016T470M-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1909790 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 25
View Details
RF Coil Inductor - JLC04E065TRSM - Richardson RFPD
Specs
Application RF Choke
Inductance Range 0.0080 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers