Inductance:2.2µH; DC Resistance Max:0.13ohm; Self Resonant Frequency Min:70MHz; DC Current Rating:1A; Inductor Case Style:0806 [2016 Metric]; Product Range:CB Series; Inductance Tolerance:± 20%; Inductor Construction:Unshiel
| Newark, An Avnet Company | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 15AC9884 |
| Product Name | Inductance Taiyo Yuden |
| Inductance Range | 2.2 microH |