100µH Unshielded Wirewound Inductor 90mA 5.85Ohm Max 0806 (2016 Metric)
INDUCTOR, WIREWOUND, 100UH, 10%, 0806; Inductance:100µH; DC Resistance Max:4.5ohm; Self Resonant Frequency:8MHz; DC Current Rating:90mA; Inductor Case / Package:0806 [2016 Metric]; Product Range:CB Series; Inductance Tolerance:± 10% RoHS Compliant: Yes
INDUCTOR, WIREWOUND, 100UH, 10%, 0806; Inductance:100µH; DC Resistance Max:4.5ohm; Self Resonant Frequency:8MHz; DC Current Rating:90mA; Inductor Case / Package:0806 [2016 Metric]; Product Range:CB Series; Inductance Tolerance:± 10% RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 587-3680-2-ND | 29X7610 |
| Product Name | Fixed Inductors | Inductor, Wirewound, 100Uh, 10%, 0806; Inductance Taiyo Yuden |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |