4.7µH Unshielded Wirewound Inductor 430mA 520mOhm Max 0805 (2012 Metric)
4.7µH Unshielded Wirewound Inductor 430mA 520mOhm Max 0805 (2012 Metric)
4.7µH Unshielded Wirewound Inductor 430mA 520mOhm Max 0805 (2012 Metric)
INDUCTOR, WIREWOUND, 4.7UH, 20%, 0805; Inductance:4.7µH; DC Resistance Max:0.4ohm; Self Resonant Frequency:45MHz; DC Current Rating:430mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CB Series; Core Material:Ferrite RoHS Compliant: Yes
INDUCTOR, WIREWOUND, 4.7UH, 20%, 0805; Inductance:4.7µH; DC Resistance Max:0.4ohm; Self Resonant Frequency:45MHz; DC Current Rating:430mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CB Series; Inductor Construction:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 587-3678-1-ND | 29X7604 |
| Product Name | Fixed Inductors | Inductor, Wirewound, 4.7Uh, 20%, 0805; Inductance Taiyo Yuden |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |