4.7µH Unshielded Wirewound Inductor 580mA 520mOhm Max 0805 (2012 Metric)
4.7µH Unshielded Wirewound Inductor 580mA 520mOhm Max 0805 (2012 Metric)
4.7µH Unshielded Wirewound Inductor 580mA 520mOhm Max 0805 (2012 Metric)
4.7uH 20% Ferrite SMD Inductor 0805 Product overview: CB2012T4R7M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CB2012T4R7M can be used for catalog matching and distributor lookup.
FIXED IND 4.7UH 580MA 520MOHM SM
POWER INDUCTOR, 4.7UH, 300MA, 20%; Inductance:4.7µH; DC Resistance Max:0.4ohm; Self Resonant Frequency:45MHz; DC Current Rating:580mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CB Series; Inductance Tolerance:± 20% RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 587-2527-2-ND | 71-CB2012T4R7M | CB2012T4R7M | 30K5424 |
| Product Name | Fixed Inductors | SMD 4.7uH Inductor and Choke | Fixed Inductors | Power Inductor, 4.7Uh, 300Ma, 20%; Inductance Taiyo Yuden |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | |
| Configuration | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |