Taiyo Yuden Co., Ltd. Inductor, Wirewound, 2.2Uh, 20%, 0805; Inductance Taiyo Yuden CB2012T2R2MV

Description
INDUCTOR, WIREWOUND, 2.2UH, 20%, 0805; Inductance:2.2µH; DC Resistance Max:0.23ohm; Self Resonant Frequency:80MHz; DC Current Rating:620mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CB Series; Core Material:Ferrite RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, WIREWOUND, 2.2UH, 20%, 0805; Inductance:2.2µH; DC Resistance Max:0.23ohm; Self Resonant Frequency:80MHz; DC Current Rating:620mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CB Series; Core Material:Ferrite RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Wirewound, 2.2Uh, 20%, 0805; Inductance Taiyo Yuden - 29X7602 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wirewound, 2.2Uh, 20%, 0805; Inductance Taiyo Yuden
29X7602
Inductor, Wirewound, 2.2Uh, 20%, 0805; Inductance Taiyo Yuden 29X7602
INDUCTOR, WIREWOUND, 2.2UH, 20%, 0805; Inductance:2.2µH; DC Resistance Max:0.23ohm; Self Resonant Frequency:80MHz; DC Current Rating:620mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CB Series; Core Material:Ferrite RoHS Compliant: Yes

INDUCTOR, WIREWOUND, 2.2UH, 20%, 0805; Inductance:2.2µH; DC Resistance Max:0.23ohm; Self Resonant Frequency:80MHz; DC Current Rating:620mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CB Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site
Inductor, Wirewound, 2.2Uh, 20%, 0805; Inductance Taiyo Yuden - 29X7603 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wirewound, 2.2Uh, 20%, 0805; Inductance Taiyo Yuden
29X7603
Inductor, Wirewound, 2.2Uh, 20%, 0805; Inductance Taiyo Yuden 29X7603
INDUCTOR, WIREWOUND, 2.2UH, 20%, 0805; Inductance:2.2µH; DC Resistance Max:0.23ohm; Self Resonant Frequency:80MHz; DC Current Rating:620mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CB Series; Inductor Construction:- RoHS Compliant: Yes

INDUCTOR, WIREWOUND, 2.2UH, 20%, 0805; Inductance:2.2µH; DC Resistance Max:0.23ohm; Self Resonant Frequency:80MHz; DC Current Rating:620mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CB Series; Inductor Construction:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 29X7602
Product Name Inductor, Wirewound, 2.2Uh, 20%, 0805; Inductance Taiyo Yuden
Technology Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE - 964579-LFC32TE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Configuration Fixed
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - ECS-HCMPI-0503Q-R56M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers