2.2µH Unshielded Wirewound Inductor 770mA 299mOhm Max 0805 (2012 Metric)
2.2µH Unshielded Wirewound Inductor 770mA 299mOhm Max 0805 (2012 Metric)
2.2µH Unshielded Wirewound Inductor 770mA 299mOhm Max 0805 (2012 Metric)
2.2uH Ferrite SMD Inductor 0805 770mA 299mR 20% Product overview: CB2012T2R2M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH, 770mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, 770mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CB2012T2R2M can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 587-2526-1-ND | 71-CB2012T2R2M |
| Product Name | Fixed Inductors | SMD 2.2uH 770mA Inductor and Choke |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |