Taiyo Yuden Co., Ltd. Fixed Inductors CB2012T220M

Description
22µH Unshielded Wirewound Inductor 280mA 1.7Ohm 0805 (2012 Metric)
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 280mA 1.7Ohm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CB2012T220M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CB2012T220M-ND
Fixed Inductors CB2012T220M-ND
22µH Unshielded Wirewound Inductor 280mA 1.7Ohm 0805 (2012 Metric)

22µH Unshielded Wirewound Inductor 280mA 1.7Ohm 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 22uH Inductor and Choke
71-CB2012T220M
SMD 22uH Inductor and Choke 71-CB2012T220M
22uH 20% Ferrite Power Inductor, 0805 SMD Product overview: CB2012T220M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CB2012T220M can be used for catalog matching and distributor lookup.

22uH 20% Ferrite Power Inductor, 0805 SMD Product overview: CB2012T220M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CB2012T220M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Inductor, 22Uh, 135Ma, 20%; Inductance Taiyo Yuden - 30K5423 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 22Uh, 135Ma, 20%; Inductance Taiyo Yuden
30K5423
Power Inductor, 22Uh, 135Ma, 20%; Inductance Taiyo Yuden 30K5423
POWER INDUCTOR, 22UH, 135MA, 20%; Inductance:22µH; DC Resistance Max:1.7ohm; Self Resonant Frequency:16MHz; DC Current Rating:280mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CB Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER INDUCTOR, 22UH, 135MA, 20%; Inductance:22µH; DC Resistance Max:1.7ohm; Self Resonant Frequency:16MHz; DC Current Rating:280mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CB Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - CB2012T220M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CB2012T220M
Fixed Inductors CB2012T220M
FIXED IND 22UH 280MA 1.7 OHM SMD

FIXED IND 22UH 280MA 1.7 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CB2012T220M-ND 71-CB2012T220M 30K5423 CB2012T220M
Product Name Fixed Inductors SMD 22uH Inductor and Choke Power Inductor, 22Uh, 135Ma, 20%; Inductance Taiyo Yuden Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-A21A-D312-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2835-035 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 92000 to 2000 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details