INDUCTOR, 1UH, 700mA, 20%, 100MHZ, SMD, FULL REEL; Inductance:1µH; DC Resistance Max:0.15ohm; Self Resonant Frequency:100MHz; DC Current Rating:900mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CB Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 27AC1414 |
| Product Name | Inductor, 1Uh, 700Ma, 20%, 100Mhz, Smd, Full Reel; Inductance Taiyo Yuden |
| Mounting Option | Surface Mount Technology |