The Taiyo Yuden inductance part number 14AC8690 is a wire-wound chip power inductor from the CB series, designed for general electronic applications. It features a nominal inductance of 10 OºH with a tolerance of ±10%. The inductor has a maximum DC resistance of 0.5 ohms and a self-resonant frequency of 32 MHz. It is rated for a DC current of 520 mA, making it suitable for various power management applications. The component is packaged in a 0805 (2012 metric) case and is RoHS compliant. The operating temperature range is from -40°C to +105°C, including self-generated heat. This inductor is unshielded and should be evaluated for specific application requirements before use.
Inductance:10µH; DC Resistance Max:0.5ohm; Self Resonant Frequency:32MHz; DC Current Rating:520mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CB Series; Inductance Tolerance:± 10%; Inductor Construction:Unshiel
| Newark, An Avnet Company | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 14AC8690 |
| Product Name | Inductance Taiyo Yuden |
| Inductance Range | 10 microH |