Taiyo Yuden Co., Ltd. Fixed Inductors CB2012T100K8

Description
10µH Unshielded Wirewound Inductor 300mA 910mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 300mA 910mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-CB2012T100K8TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-CB2012T100K8TR-ND
Fixed Inductors 587-CB2012T100K8TR-ND
10µH Unshielded Wirewound Inductor 300mA 910mOhm Max 0805 (2012 Metric)

10µH Unshielded Wirewound Inductor 300mA 910mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 587-CB2012T100K8TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0730 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2394JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details