Taiyo Yuden Co., Ltd. Fixed Inductors BRL2012TR47M6

Description
470nH Unshielded Wirewound Inductor 1.9A 62.4mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
470nH Unshielded Wirewound Inductor 1.9A 62.4mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - BRL2012TR47M6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
BRL2012TR47M6-ND
Fixed Inductors BRL2012TR47M6-ND
470nH Unshielded Wirewound Inductor 1.9A 62.4mOhm Max 0805 (2012 Metric)

470nH Unshielded Wirewound Inductor 1.9A 62.4mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number BRL2012TR47M6-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J123JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Molded SMD Inductors - 1624097-4 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 1 microH
View Details
3 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 2322853 - RS Components, Ltd.
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Core Material Nano Crystal
Application Common Mode Choke
View Details