Taiyo Yuden Co., Ltd. SMD 0.47uH 1.05A Inductor and Choke BRL2012TR47M

Description
SMD Inductor 0.47uH 1.05A Ferrite 0805 Product overview: BRL2012TR47M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uH, 1.05A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.47uH, 1.05A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BRL2012TR47M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Inductor 0.47uH 1.05A Ferrite 0805 Product overview: BRL2012TR47M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uH, 1.05A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.47uH, 1.05A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BRL2012TR47M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.47uH 1.05A Inductor and Choke - 71-BRL2012TR47M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.47uH 1.05A Inductor and Choke
71-BRL2012TR47M
SMD 0.47uH 1.05A Inductor and Choke 71-BRL2012TR47M
SMD Inductor 0.47uH 1.05A Ferrite 0805 Product overview: BRL2012TR47M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uH, 1.05A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.47uH, 1.05A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BRL2012TR47M can be used for catalog matching and distributor lookup.

SMD Inductor 0.47uH 1.05A Ferrite 0805 Product overview: BRL2012TR47M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uH, 1.05A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.47uH, 1.05A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BRL2012TR47M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 587-BRL2012TR47MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-BRL2012TR47MTR-ND
Fixed Inductors 587-BRL2012TR47MTR-ND
470nH Unshielded Wirewound Inductor 1.05A 117mOhm Max 0805 (2012 Metric)

470nH Unshielded Wirewound Inductor 1.05A 117mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 587-BRL2012TR47MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-BRL2012TR47MCT-ND
Fixed Inductors 587-BRL2012TR47MCT-ND
470nH Unshielded Wirewound Inductor 1.05A 117mOhm Max 0805 (2012 Metric)

470nH Unshielded Wirewound Inductor 1.05A 117mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 587-BRL2012TR47MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-BRL2012TR47MDKR-ND
Fixed Inductors 587-BRL2012TR47MDKR-ND
470nH Unshielded Wirewound Inductor 1.05A 117mOhm Max 0805 (2012 Metric)

470nH Unshielded Wirewound Inductor 1.05A 117mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Inductor, 470Nh, 1.1A, 20%, 350Mhz, Smd; Inductance Taiyo Yuden - 82T8559 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Nh, 1.1A, 20%, 350Mhz, Smd; Inductance Taiyo Yuden
82T8559
Inductor, 470Nh, 1.1A, 20%, 350Mhz, Smd; Inductance Taiyo Yuden 82T8559
INDUCTOR, 470nH, 1.1A, 20%, 350MHZ, SMD; Inductance:470nH; DC Resistance Max:0.09ohm; Self Resonant Frequency:350MHz; DC Current Rating:1.05A; Inductor Case / Package:0805 [2012 Metric]; Product Range:BR Series; Core Material:FerriteRoHS Compliant: Yes

INDUCTOR, 470nH, 1.1A, 20%, 350MHZ, SMD; Inductance:470nH; DC Resistance Max:0.09ohm; Self Resonant Frequency:350MHz; DC Current Rating:1.05A; Inductor Case / Package:0805 [2012 Metric]; Product Range:BR Series; Core Material:FerriteRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-BRL2012TR47M 587-BRL2012TR47MTR-ND 82T8559
Product Name SMD 0.47uH 1.05A Inductor and Choke Fixed Inductors Inductor, 470Nh, 1.1A, 20%, 350Mhz, Smd; Inductance Taiyo Yuden
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 0.4700 microH 0.4700 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5715-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Chokes - 2-1624116-9 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4000 ohms
Impedance 100 ohms
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details