Taiyo Yuden Co., Ltd. Inductor, 2.2Uh, 550Ma, 20%, 200Mhz, Smd; Inductance Taiyo Yuden BRL2012T2R2M.

Description
INDUCTOR, 2.2UH, 550mA, 20%, 200MHZ, SMD; Inductance:2.2µH; DC Resistance Max:0.3ohm; Self Resonant Frequency:200MHz; DC Current Rating:550mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:BR Series; Core Material:FerriteRoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 2.2UH, 550mA, 20%, 200MHZ, SMD; Inductance:2.2µH; DC Resistance Max:0.3ohm; Self Resonant Frequency:200MHz; DC Current Rating:550mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:BR Series; Core Material:FerriteRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 2.2Uh, 550Ma, 20%, 200Mhz, Smd; Inductance Taiyo Yuden - 25AC6425 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 550Ma, 20%, 200Mhz, Smd; Inductance Taiyo Yuden
25AC6425
Inductor, 2.2Uh, 550Ma, 20%, 200Mhz, Smd; Inductance Taiyo Yuden 25AC6425
INDUCTOR, 2.2UH, 550mA, 20%, 200MHZ, SMD; Inductance:2.2µH; DC Resistance Max:0.3ohm; Self Resonant Frequency:200MHz; DC Current Rating:550mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:BR Series; Core Material:FerriteRoHS Compliant: Yes

INDUCTOR, 2.2UH, 550mA, 20%, 200MHZ, SMD; Inductance:2.2µH; DC Resistance Max:0.3ohm; Self Resonant Frequency:200MHz; DC Current Rating:550mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:BR Series; Core Material:FerriteRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 25AC6425
Product Name Inductor, 2.2Uh, 550Ma, 20%, 200Mhz, Smd; Inductance Taiyo Yuden
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1670387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 39000 microH
Testing Frequency 10 kHz
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-12N 0302CS-12NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
3.3mH 1.5A 440V Inductor and Choke - 839-DFKF-18-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 3300 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers