Taiyo Yuden Co., Ltd. SMD 4.7uH 1MHz 0.75A Inductor and Choke BRC2518T4R7M

Description
SMD Ferrite Inductor 4.7uH 20% 1MHz 0.75A 230mR 1007 Product overview: BRC2518T4R7M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 1MHz, 0.75A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 1MHz, 0.75A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BRC2518T4R7M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Ferrite Inductor 4.7uH 20% 1MHz 0.75A 230mR 1007 Product overview: BRC2518T4R7M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 1MHz, 0.75A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 1MHz, 0.75A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BRC2518T4R7M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4.7uH 1MHz 0.75A Inductor and Choke - 71-BRC2518T4R7M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7uH 1MHz 0.75A Inductor and Choke
71-BRC2518T4R7M
SMD 4.7uH 1MHz 0.75A Inductor and Choke 71-BRC2518T4R7M
SMD Ferrite Inductor 4.7uH 20% 1MHz 0.75A 230mR 1007 Product overview: BRC2518T4R7M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 1MHz, 0.75A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 1MHz, 0.75A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BRC2518T4R7M can be used for catalog matching and distributor lookup.

SMD Ferrite Inductor 4.7uH 20% 1MHz 0.75A 230mR 1007 Product overview: BRC2518T4R7M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 1MHz, 0.75A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 1MHz, 0.75A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BRC2518T4R7M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 587-2444-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2444-2-ND
Fixed Inductors 587-2444-2-ND
4.7µH Unshielded Wirewound Inductor 750mA 230mOhm 1007 (2518 Metric)

4.7µH Unshielded Wirewound Inductor 750mA 230mOhm 1007 (2518 Metric)

Buy Now Datasheet
Fixed Inductors - 587-2444-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2444-1-ND
Fixed Inductors 587-2444-1-ND
4.7µH Unshielded Wirewound Inductor 750mA 230mOhm 1007 (2518 Metric)

4.7µH Unshielded Wirewound Inductor 750mA 230mOhm 1007 (2518 Metric)

Buy Now Datasheet
Fixed Inductors - 587-2444-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2444-6-ND
Fixed Inductors 587-2444-6-ND
4.7µH Unshielded Wirewound Inductor 750mA 230mOhm 1007 (2518 Metric)

4.7µH Unshielded Wirewound Inductor 750mA 230mOhm 1007 (2518 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1154789-BRC2518T4R7M
Inductors, Coils, Chokes - Fixed Inductors 1154789-BRC2518T4R7M
Win Source Part Number: 1154789-BRC2518T4R7M Category: Inductors, Coils, Chokes>Fixed Inductors Series: BR, C Type Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 4.7 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 100MHz Package / Case: 1007 (2518 Metric) DC Resistance (DCR): 230mOhm Supplier Device Package: 1007 (2518 Metric) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.098" L x 0.071" W (2.50mm x 1.80mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 750 mA Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Mfr: Taiyo Yuden Other Names: 587-2444-1,LQ BR C2518T4R7M,587-2444- 6,587-2444-2 Current - Saturation (Isat): 1.25A

Win Source Part Number: 1154789-BRC2518T4R7M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: BR, C Type
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 4.7 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 100MHz
Package / Case: 1007 (2518 Metric)
DC Resistance (DCR): 230mOhm
Supplier Device Package: 1007 (2518 Metric)
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.098" L x 0.071" W (2.50mm x 1.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 750 mA
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.8000
Mfr: Taiyo Yuden
Other Names: 587-2444-1,LQ BR C2518T4R7M,587-2444-6,587-2444-2
Current - Saturation (Isat): 1.25A

Buy Now Datasheet
Inductor, 4.7Uh, 1.25A, 20%, 100Mhz; Inductance Taiyo Yuden - 84R3458 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, 1.25A, 20%, 100Mhz; Inductance Taiyo Yuden
84R3458
Inductor, 4.7Uh, 1.25A, 20%, 100Mhz; Inductance Taiyo Yuden 84R3458
INDUCTOR, 4.7UH, 1.25A, 20%, 100MHz; Inductance:4.7µH; DC Resistance Max:0.23ohm; Self Resonant Frequency:100MHz; DC Current Rating:750mA; Inductor Case / Package:1007 [2518 Metric]; Product Range:BR Series; Core Material:Ferrite RoHS Compliant: Yes

INDUCTOR, 4.7UH, 1.25A, 20%, 100MHz; Inductance:4.7µH; DC Resistance Max:0.23ohm; Self Resonant Frequency:100MHz; DC Current Rating:750mA; Inductor Case / Package:1007 [2518 Metric]; Product Range:BR Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-BRC2518T4R7M 587-2444-2-ND 1154789-BRC2518T4R7M 84R3458
Product Name SMD 4.7uH 1MHz 0.75A Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, 4.7Uh, 1.25A, 20%, 100Mhz; Inductance Taiyo Yuden
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 4.7 microH 4.7 microH 4.7 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Smoothing Filter Chokes - C-59U - Triad Magnetics
Specs
Inductance Range 10000 microH
Rated DC Current 12500 milliamps
DCR 0.1000 ohms
View Details
3 suppliers
Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details