Taiyo Yuden Co., Ltd. Fixed Inductors BRC2016T330K

Description
33µH Unshielded Wirewound Inductor 240mA 2.21Ohm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
33µH Unshielded Wirewound Inductor 240mA 2.21Ohm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-3018-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-3018-2-ND
Fixed Inductors 587-3018-2-ND
33µH Unshielded Wirewound Inductor 240mA 2.21Ohm Max 0806 (2016 Metric)

33µH Unshielded Wirewound Inductor 240mA 2.21Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 587-3018-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-3018-6-ND
Fixed Inductors 587-3018-6-ND
33µH Unshielded Wirewound Inductor 240mA 2.21Ohm Max 0806 (2016 Metric)

33µH Unshielded Wirewound Inductor 240mA 2.21Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 587-3018-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-3018-1-ND
Fixed Inductors 587-3018-1-ND
33µH Unshielded Wirewound Inductor 240mA 2.21Ohm Max 0806 (2016 Metric)

33µH Unshielded Wirewound Inductor 240mA 2.21Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
Inductor, 33Uh, 270Ma, 10%, 13Mhz, Smd; Inductance Taiyo Yuden - 82T8557 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, 270Ma, 10%, 13Mhz, Smd; Inductance Taiyo Yuden
82T8557
Inductor, 33Uh, 270Ma, 10%, 13Mhz, Smd; Inductance Taiyo Yuden 82T8557
INDUCTOR, 33UH, 270mA, 10%, 13MHZ, SMD; Inductance:33µH; DC Resistance Max:1.7ohm; Self Resonant Frequency:13MHz; DC Current Rating:240mA; Inductor Case / Package:2016; Product Range:BR Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 33UH, 270mA, 10%, 13MHZ, SMD; Inductance:33µH; DC Resistance Max:1.7ohm; Self Resonant Frequency:13MHz; DC Current Rating:240mA; Inductor Case / Package:2016; Product Range:BR Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 33Uh, 270Ma, 10%, 13Mhz, Smd; Inductance Taiyo Yuden - 79T0916 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, 270Ma, 10%, 13Mhz, Smd; Inductance Taiyo Yuden
79T0916
Inductor, 33Uh, 270Ma, 10%, 13Mhz, Smd; Inductance Taiyo Yuden 79T0916
INDUCTOR, 33UH, 270mA, 10%, 13MHZ, SMD; Inductance:33µH; DC Resistance Max:1.7ohm; Self Resonant Frequency:13MHz; DC Current Rating:240mA; Inductor Case / Package:2016; Product Range:BR Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 33UH, 270mA, 10%, 13MHZ, SMD; Inductance:33µH; DC Resistance Max:1.7ohm; Self Resonant Frequency:13MHz; DC Current Rating:240mA; Inductor Case / Package:2016; Product Range:BR Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-3018-2-ND 82T8557
Product Name Fixed Inductors Inductor, 33Uh, 270Ma, 10%, 13Mhz, Smd; Inductance Taiyo Yuden
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 1712-3627322520221KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 50-ECS-MPIP0420-3R3MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details