Taiyo Yuden Co., Ltd. Fixed Inductors BRC2016T220K

Description
22µH Unshielded Wirewound Inductor 310mA 1.3Ohm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 310mA 1.3Ohm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-2178-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2178-2-ND
Fixed Inductors 587-2178-2-ND
22µH Unshielded Wirewound Inductor 310mA 1.3Ohm Max 0806 (2016 Metric)

22µH Unshielded Wirewound Inductor 310mA 1.3Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 587-2178-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2178-6-ND
Fixed Inductors 587-2178-6-ND
22µH Unshielded Wirewound Inductor 310mA 1.3Ohm Max 0806 (2016 Metric)

22µH Unshielded Wirewound Inductor 310mA 1.3Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 587-2178-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2178-1-ND
Fixed Inductors 587-2178-1-ND
22µH Unshielded Wirewound Inductor 310mA 1.3Ohm Max 0806 (2016 Metric)

22µH Unshielded Wirewound Inductor 310mA 1.3Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
Inductor, 22Uh, 310Ma, 10%, 24Mhz, Smd; Inductance Taiyo Yuden - 83T0077 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 310Ma, 10%, 24Mhz, Smd; Inductance Taiyo Yuden
83T0077
Inductor, 22Uh, 310Ma, 10%, 24Mhz, Smd; Inductance Taiyo Yuden 83T0077
INDUCTOR, 22UH, 310mA, 10%, 24MHZ, SMD; Inductance:22µH; DC Resistance Max:1ohm; Self Resonant Frequency:24MHz; DC Current Rating:310mA; Inductor Case / Package:0806 [2016 Metric]; Product Range:BR Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 22UH, 310mA, 10%, 24MHZ, SMD; Inductance:22µH; DC Resistance Max:1ohm; Self Resonant Frequency:24MHz; DC Current Rating:310mA; Inductor Case / Package:0806 [2016 Metric]; Product Range:BR Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site
Inductor, 22Uh, 310Ma, 10%, 24Mhz, Smd, Full Reel; Inductance Taiyo Yuden - 05R6690 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 310Ma, 10%, 24Mhz, Smd, Full Reel; Inductance Taiyo Yuden
05R6690
Inductor, 22Uh, 310Ma, 10%, 24Mhz, Smd, Full Reel; Inductance Taiyo Yuden 05R6690
INDUCTOR, 22UH, 310mA, 10%, 24MHZ, SMD, FULL REEL; Inductance:22µH; DC Resistance Max:1ohm; Self Resonant Frequency:24MHz; DC Current Rating:310mA; Inductor Case / Package:0806 [2016 Metric]; Product Range:BR Series RoHS Compliant: Yes

INDUCTOR, 22UH, 310mA, 10%, 24MHZ, SMD, FULL REEL; Inductance:22µH; DC Resistance Max:1ohm; Self Resonant Frequency:24MHz; DC Current Rating:310mA; Inductor Case / Package:0806 [2016 Metric]; Product Range:BR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-2178-2-ND 83T0077 05R6690
Product Name Fixed Inductors Inductor, 22Uh, 310Ma, 10%, 24Mhz, Smd; Inductance Taiyo Yuden Inductor, 22Uh, 310Ma, 10%, 24Mhz, Smd, Full Reel; Inductance Taiyo Yuden
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2424-011 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 36000 to 400 microH
View Details
Fixed Inductors - KQ0805TER135G - 1067831-KQ0805TER135G - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Common Mode Chokes - 486-3097-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
0402CT (1005) Low Profile Chip Inductors - 0402CT-20N 0402CT-20NXJRW , 0402CT-20NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details