Taiyo Yuden Co., Ltd. SMD 1.5uH 0.82A Inductor and Choke BRC2016T1R5M

Description
SMD Inductor 1.5uH 20% Ferrite 0.82A 0806 Product overview: BRC2016T1R5M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uH, 0.82A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5uH, 0.82A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BRC2016T1R5M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Inductor 1.5uH 20% Ferrite 0.82A 0806 Product overview: BRC2016T1R5M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uH, 0.82A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5uH, 0.82A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BRC2016T1R5M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.5uH 0.82A Inductor and Choke - 71-BRC2016T1R5M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5uH 0.82A Inductor and Choke
71-BRC2016T1R5M
SMD 1.5uH 0.82A Inductor and Choke 71-BRC2016T1R5M
SMD Inductor 1.5uH 20% Ferrite 0.82A 0806 Product overview: BRC2016T1R5M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uH, 0.82A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5uH, 0.82A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BRC2016T1R5M can be used for catalog matching and distributor lookup.

SMD Inductor 1.5uH 20% Ferrite 0.82A 0806 Product overview: BRC2016T1R5M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uH, 0.82A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5uH, 0.82A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BRC2016T1R5M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 587-2172-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2172-2-ND
Fixed Inductors 587-2172-2-ND
1.5µH Unshielded Wirewound Inductor 820mA 195mOhm Max 0806 (2016 Metric)

1.5µH Unshielded Wirewound Inductor 820mA 195mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1150475-BRC2016T1R5M
Inductors, Coils, Chokes - Fixed Inductors 1150475-BRC2016T1R5M
Win Source Part Number: 1150475-BRC2016T1R5M Category: Inductors, Coils, Chokes>Fixed Inductors Series: BR, C Type Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 1.5 µH Height - Seated (Max): 0.071" (1.80mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 370MHz Package / Case: 0806 (2016 Metric) DC Resistance (DCR): 195mOhm Max Supplier Device Package: 0806 (2016 Metric) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 820 mA Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Taiyo Yuden Other Names: 587-2172-1,587-2172- 6,LQ BR C2016T1R5M,587-2172- 2 Current - Saturation (Isat): 1.1A

Win Source Part Number: 1150475-BRC2016T1R5M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: BR, C Type
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 1.5 µH
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 370MHz
Package / Case: 0806 (2016 Metric)
DC Resistance (DCR): 195mOhm Max
Supplier Device Package: 0806 (2016 Metric)
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 820 mA
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: Taiyo Yuden
Other Names: 587-2172-1,587-2172-6,LQ BR C2016T1R5M,587-2172-2
Current - Saturation (Isat): 1.1A

Buy Now Datasheet
Inductor, 1.5Uh, 820Ma, 20%, 370Mhz, Smd; Inductance Taiyo Yuden - 83T0073 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, 820Ma, 20%, 370Mhz, Smd; Inductance Taiyo Yuden
83T0073
Inductor, 1.5Uh, 820Ma, 20%, 370Mhz, Smd; Inductance Taiyo Yuden 83T0073
INDUCTOR, 1.5UH, 820mA, 20%, 370MHZ, SMD; Inductance:1.5µH; DC Resistance Max:0.15ohm; Self Resonant Frequency:370MHz; DC Current Rating:820mA; Inductor Case / Package:0806 [2016 Metric]; Product Range:BR Series; Product Length:2mm RoHS Compliant: Yes

INDUCTOR, 1.5UH, 820mA, 20%, 370MHZ, SMD; Inductance:1.5µH; DC Resistance Max:0.15ohm; Self Resonant Frequency:370MHz; DC Current Rating:820mA; Inductor Case / Package:0806 [2016 Metric]; Product Range:BR Series; Product Length:2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-BRC2016T1R5M 587-2172-2-ND 1150475-BRC2016T1R5M 83T0073
Product Name SMD 1.5uH 0.82A Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, 1.5Uh, 820Ma, 20%, 370Mhz, Smd; Inductance Taiyo Yuden
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 1.5 microH 1.5 microH 1.5 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567669P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0018 microH
DCR 0.0800 ohms
View Details
Common Mode Chokes - 486-DKFP-A22A-1N1O-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details