Taiyo Yuden Co., Ltd. Fixed Inductors - BRC2016T100M BRC2016T100M

Description
Manufacturer: Taiyo Yuden Win Source Part Number: 770392-BRC2016T100M Series: BR Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: 0806 (2016 Metric) Current Rating: 520mA Shielding: Unshielded Inductance: 10μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 450mA Frequency - Self Resonant: 35MHz Test Frequency: 100kHz Family Name: BR Categories: Inductors, Coils, Chokes DC Resistance (DCR): 400 mOhm Max Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Manufacturer Package: 0806 (2016 Metric) Height - Seated (Maximum): 0.071" (1.80mm) Alternative Parts (Cross-Reference): LVC201B10-100T-N; ASPI-2012-100M-T; GLF2012T100K; LVC201B10-100M-N; Introduction Date: January 19, 2012 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Taiyo Yuden Win Source Part Number: 770392-BRC2016T100M Series: BR Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: 0806 (2016 Metric) Current Rating: 520mA Shielding: Unshielded Inductance: 10μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 450mA Frequency - Self Resonant: 35MHz Test Frequency: 100kHz Family Name: BR Categories: Inductors, Coils, Chokes DC Resistance (DCR): 400 mOhm Max Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Manufacturer Package: 0806 (2016 Metric) Height - Seated (Maximum): 0.071" (1.80mm) Alternative Parts (Cross-Reference): LVC201B10-100T-N; ASPI-2012-100M-T; GLF2012T100K; LVC201B10-100M-N; Introduction Date: January 19, 2012 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - BRC2016T100M
770392-BRC2016T100M
Fixed Inductors - BRC2016T100M 770392-BRC2016T100M
Manufacturer: Taiyo Yuden Win Source Part Number: 770392-BRC2016T100M Series: BR Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: 0806 (2016 Metric) Current Rating: 520mA Shielding: Unshielded Inductance: 10μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 450mA Frequency - Self Resonant: 35MHz Test Frequency: 100kHz Family Name: BR Categories: Inductors, Coils, Chokes DC Resistance (DCR): 400 mOhm Max Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Manufacturer Package: 0806 (2016 Metric) Height - Seated (Maximum): 0.071" (1.80mm) Alternative Parts (Cross-Reference): LVC201B10-100T-N; ASPI-2012-100M-T; GLF2012T100K; LVC201B10-100M-N; Introduction Date: January 19, 2012 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Taiyo Yuden
Win Source Part Number: 770392-BRC2016T100M
Series: BR
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 105°C
Package: 0806 (2016 Metric)
Current Rating: 520mA
Shielding: Unshielded
Inductance: 10μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 450mA
Frequency - Self Resonant: 35MHz
Test Frequency: 100kHz
Family Name: BR
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 400 mOhm Max
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Manufacturer Package: 0806 (2016 Metric)
Height - Seated (Maximum): 0.071" (1.80mm)
Alternative Parts (Cross-Reference): LVC201B10-100T-N; ASPI-2012-100M-T; GLF2012T100K; LVC201B10-100M-N;
Introduction Date: January 19, 2012
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Fixed Inductors - BRC2016T100M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
BRC2016T100M-ND
Fixed Inductors BRC2016T100M-ND
10µH Unshielded Wirewound Inductor 520mA 400mOhm Max 0806 (2016 Metric)

10µH Unshielded Wirewound Inductor 520mA 400mOhm Max 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 770392-BRC2016T100M BRC2016T100M-ND
Product Name Fixed Inductors - BRC2016T100M Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J393JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1910633P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 3 ohms
Rated DC Current 270 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-DKFP-D22D-043L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details