Taiyo Yuden Co., Ltd. Fixed Inductors BRC2012T4R7MD

Description
4.7µH Unshielded Wirewound Inductor 600mA 344.5mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
4.7µH Unshielded Wirewound Inductor 600mA 344.5mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-2907-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2907-6-ND
Fixed Inductors 587-2907-6-ND
4.7µH Unshielded Wirewound Inductor 600mA 344.5mOhm Max 0805 (2012 Metric)

4.7µH Unshielded Wirewound Inductor 600mA 344.5mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 587-2907-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2907-1-ND
Fixed Inductors 587-2907-1-ND
4.7µH Unshielded Wirewound Inductor 600mA 344.5mOhm Max 0805 (2012 Metric)

4.7µH Unshielded Wirewound Inductor 600mA 344.5mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 587-2907-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2907-2-ND
Fixed Inductors 587-2907-2-ND
4.7µH Unshielded Wirewound Inductor 600mA 344.5mOhm Max 0805 (2012 Metric)

4.7µH Unshielded Wirewound Inductor 600mA 344.5mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
SMD 4.7uH Inductor and Choke - 71-BRC2012T4R7MD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7uH Inductor and Choke
71-BRC2012T4R7MD
SMD 4.7uH Inductor and Choke 71-BRC2012T4R7MD
4.7uH 20% Ferrite SMD Inductor 0805 Product overview: BRC2012T4R7MD from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BRC2012T4R7MD can be used for catalog matching and distributor lookup.

4.7uH 20% Ferrite SMD Inductor 0805 Product overview: BRC2012T4R7MD from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BRC2012T4R7MD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - BRC2012T4R7MD - 1024281-BRC2012T4R7MD - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - BRC2012T4R7MD
1024281-BRC2012T4R7MD
Fixed Inductors - BRC2012T4R7MD 1024281-BRC2012T4R7MD
Manufacturer: Taiyo Yuden Win Source Part Number: 1024281-BRC2012T4R7M D Packaging: Reel - TR Type: Wirewound Current Rating: 600mA Inductance: 4.7μH Height - Seated (Max): 0.055" (1.40mm) Mounting: SMD (SMT) Tolerance: ±20% Current - Saturation: 700mA Frequency - Self Resonant: 250MHz Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 344.5 mOhm Max Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient Quantity per package: 2k pcs

Manufacturer: Taiyo Yuden
Win Source Part Number: 1024281-BRC2012T4R7MD
Packaging: Reel - TR
Type: Wirewound
Current Rating: 600mA
Inductance: 4.7μH
Height - Seated (Max): 0.055" (1.40mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Current - Saturation: 700mA
Frequency - Self Resonant: 250MHz
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 344.5 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2k pcs

Buy Now Datasheet
Inductor, 4.7Uh, 600Ma, 20%, 250Mhz; Inductance Taiyo Yuden - 46T8529 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, 600Ma, 20%, 250Mhz; Inductance Taiyo Yuden
46T8529
Inductor, 4.7Uh, 600Ma, 20%, 250Mhz; Inductance Taiyo Yuden 46T8529
INDUCTOR, 4.7UH, 600MA, 20%, 250MHZ; Inductance:4.7µH; DC Resistance Max:0.265ohm; Self Resonant Frequency:250MHz; DC Current Rating:600mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:BR Series; Core Material:Ferrite RoHS Compliant: Yes

INDUCTOR, 4.7UH, 600MA, 20%, 250MHZ; Inductance:4.7µH; DC Resistance Max:0.265ohm; Self Resonant Frequency:250MHz; DC Current Rating:600mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:BR Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-2907-6-ND 71-BRC2012T4R7MD 1024281-BRC2012T4R7MD 46T8529
Product Name Fixed Inductors SMD 4.7uH Inductor and Choke Fixed Inductors - BRC2012T4R7MD Inductor, 4.7Uh, 600Ma, 20%, 250Mhz; Inductance Taiyo Yuden
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2126005P - RS Components, Ltd.
Specs
Inductance Range 3300 microH
Rated DC Current 85 milliamps
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Power Inductors - ECS-HCMPI-0503Q-R16M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2475JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details