Win Source Part Number: 1164248-BRC1608TR35M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: BR, C Type
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 350 nH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 300MHz
Package / Case: 0603 (1608 Metric)
DC Resistance (DCR): 80mOhm
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 810 mA
Inductance Frequency - Test: 7.96 MHz
HTSUS: 8504.50.8000
Mfr: Taiyo Yuden
Other Names: 587-BRC1608TR35MTR,5
Current - Saturation (Isat): 1.4A
350nH Unshielded Wirewound Inductor 810mA 80mOhm 0603 (1608 Metric)
350nH Unshielded Wirewound Inductor 810mA 80mOhm 0603 (1608 Metric)
350nH Unshielded Wirewound Inductor 810mA 80mOhm 0603 (1608 Metric)
SMD Inductor 0.35uH 20% Ferrite 0.81A 0603 T/R Product overview: BRC1608TR35M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.35uH, 0.81A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.35uH, 0.81A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BRC1608TR35M can be used for catalog matching and distributor lookup.
INDUCTOR, 350NH, 810MA, 20%; Inductance:350nH; DC Resistance Max:0.08ohm; Self Resonant Frequency:300MHz; DC Current Rating:810mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:BR Series; Inductance Tolerance:± 20% RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1164248-BRC1608TR35M | 587-BRC1608TR35MTR-ND | 71-BRC1608TR35M | 84R6389 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD 0.35uH 0.81A Inductor and Choke | Inductor, 350Nh, 810Ma, 20%; Inductance Taiyo Yuden |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | ||
| Technology | Standard; Wirewound | |||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | |
| Application | RF Choke |