Taiyo Yuden Co., Ltd. SMD 1.5A Inductor and Choke BKP1608HS181-T

Description
1.5A Ferrite EMI Filter, 180R Impedance, 0603 SMD Product overview: BKP1608HS181-T from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BKP1608HS181-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5A Ferrite EMI Filter, 180R Impedance, 0603 SMD Product overview: BKP1608HS181-T from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BKP1608HS181-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.5A Inductor and Choke - 841-BKP1608HS181-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5A Inductor and Choke
841-BKP1608HS181-T
SMD 1.5A Inductor and Choke 841-BKP1608HS181-T
1.5A Ferrite EMI Filter, 180R Impedance, 0603 SMD Product overview: BKP1608HS181-T from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BKP1608HS181-T can be used for catalog matching and distributor lookup.

1.5A Ferrite EMI Filter, 180R Impedance, 0603 SMD Product overview: BKP1608HS181-T from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BKP1608HS181-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 587-1924-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-1924-2-ND
Ferrite Beads and Chips 587-1924-2-ND
180 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.5A 75mOhm

180 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.5A 75mOhm

Buy Now Datasheet
Ferrite Bead, 0.075Ohm, 1.5A, 0603; Ferrite Case Style Taiyo Yuden - 30K5380 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.075Ohm, 1.5A, 0603; Ferrite Case Style Taiyo Yuden
30K5380
Ferrite Bead, 0.075Ohm, 1.5A, 0603; Ferrite Case Style Taiyo Yuden 30K5380
FERRITE BEAD, 0.075OHM, 1.5A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:180ohm; DC Current Rating:1.5A; Product Range:BKP Series; DC Resistance Max:0.075ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.075OHM, 1.5A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:180ohm; DC Current Rating:1.5A; Product Range:BKP Series; DC Resistance Max:0.075ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 841-BKP1608HS181-T 587-1924-2-ND 30K5380
Product Name SMD 1.5A Inductor and Choke Ferrite Beads and Chips Ferrite Bead, 0.075Ohm, 1.5A, 0603; Ferrite Case Style Taiyo Yuden
Core Material Ferrite
Inductance Tolerance 25 (+/- %)
Impedance 180 ohms 180 ohms
Standards and Certifications RoHS RoHS
DCR 0.0750 ohms 0.0750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-KQ0805TE68NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J104JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Inductor and Choke - 71-0302CS-34NXJRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers