Taiyo Yuden Co., Ltd. Filters - Ferrite Beads and Chips BK32164L680-T

Description
Manufacturer: Taiyo Yuden Win Source Part Number: 1328131-BK32164L680- T Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Current Rating (Max): 200mA Standard Package: 4,000 Mounting: Surface Mount Height (Max): 0.035" (0.90mm) Number of Lines: 4 Impedance @ Frequency: 68 Ohms @ 100 MHz DC Resistance (DCR) (Max): 350mOhm Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric), Array, 8 PC Pad ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Other Part Number: BK32164L680T,LF BK 32164L680-T,BK32164L 680-T-ND,587-2687-2, 587-2687-1,587-2687- 6 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Taiyo Yuden Win Source Part Number: 1328131-BK32164L680- T Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Current Rating (Max): 200mA Standard Package: 4,000 Mounting: Surface Mount Height (Max): 0.035" (0.90mm) Number of Lines: 4 Impedance @ Frequency: 68 Ohms @ 100 MHz DC Resistance (DCR) (Max): 350mOhm Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric), Array, 8 PC Pad ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Other Part Number: BK32164L680T,LF BK 32164L680-T,BK32164L 680-T-ND,587-2687-2, 587-2687-1,587-2687- 6 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1328131-BK32164L680-T - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1328131-BK32164L680-T
Filters - Ferrite Beads and Chips 1328131-BK32164L680-T
Manufacturer: Taiyo Yuden Win Source Part Number: 1328131-BK32164L680- T Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Current Rating (Max): 200mA Standard Package: 4,000 Mounting: Surface Mount Height (Max): 0.035" (0.90mm) Number of Lines: 4 Impedance @ Frequency: 68 Ohms @ 100 MHz DC Resistance (DCR) (Max): 350mOhm Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric), Array, 8 PC Pad ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Other Part Number: BK32164L680T,LF BK 32164L680-T,BK32164L 680-T-ND,587-2687-2, 587-2687-1,587-2687- 6 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Taiyo Yuden
Win Source Part Number: 1328131-BK32164L680-T
Category: Filters>Ferrite Beads and Chips
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Current Rating (Max): 200mA
Standard Package: 4,000
Mounting: Surface Mount
Height (Max): 0.035" (0.90mm)
Number of Lines: 4
Impedance @ Frequency: 68 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 350mOhm
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1206 (3216 Metric), Array, 8 PC Pad
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Other Part Number: BK32164L680T,LF BK 32164L680-T,BK32164L680-T-ND,587-2687-2,587-2687-1,587-2687-6
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ferrite Beads and Chips - 587-2687-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-2687-2-ND
Ferrite Beads and Chips 587-2687-2-ND
68 Ohms @ 100MHz 4 Ferrite Bead 1206 (3216 Metric), Array, 8 PC Pad 200mA 350mOhm

68 Ohms @ 100MHz 4 Ferrite Bead 1206 (3216 Metric), Array, 8 PC Pad 200mA 350mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Chip Inductors Ferrite Beads
Product Number 1328131-BK32164L680-T 587-2687-2-ND
Product Name Filters - Ferrite Beads and Chips Ferrite Beads and Chips
Core Material Ferrite
Standards and Certifications RoHS
DCR 0.3500 ohms 0.3500 ohms
Rated DC Current 200 milliamps 200 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1349478 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N0 0402DC-4N0XJRW , 0402DC-4N0XGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Fixed Inductors - 2019-MHL1ECTTP18NJCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Technology Multilayer
Core Material Ceramic
Inductance Tolerance 5 (+/- %)
View Details
Coupling Inductor for TLVR, 120.0nH, 80.0A, 0.125mΩ DCR - AHA3740A-120L - ITG Electronics, Inc.
Specs
Technology Power Bead
Core Material Ferrite
Devices in Package 1
View Details