Taiyo Yuden Co., Ltd. Ferrite Beads and Chips BK2125HS121-T

Description
120 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 800mA 150mOhm
Request a Quote Datasheet
Description
120 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 800mA 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 587-1905-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-1905-2-ND
Ferrite Beads and Chips 587-1905-2-ND
120 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 800mA 150mOhm

120 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 800mA 150mOhm

Buy Now Datasheet
Ferrite Bead, 0.15Ohm, 800Ma, 0805; Ferrite Case Style Taiyo Yuden - 86H5426 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.15Ohm, 800Ma, 0805; Ferrite Case Style Taiyo Yuden
86H5426
Ferrite Bead, 0.15Ohm, 800Ma, 0805; Ferrite Case Style Taiyo Yuden 86H5426
FERRITE BEAD, 0.15OHM, 800mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:120ohm; DC Current Rating:800mA; Product Range:BK Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Product Length:2mm; Qualification:- RoHS Compliant: Yes

FERRITE BEAD, 0.15OHM, 800mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:120ohm; DC Current Rating:800mA; Product Range:BK Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Product Length:2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 587-1905-2-ND 86H5426
Product Name Ferrite Beads and Chips Ferrite Bead, 0.15Ohm, 800Ma, 0805; Ferrite Case Style Taiyo Yuden
DCR 0.1500 ohms 0.1500 ohms
Rated DC Current 800 milliamps 800 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 1712-BMC1JY0420ANCT-ND - DigiKey
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Automotive 0.18uH 7.9MHz 1.3A Inductor and Choke - 71-0603LS-181XGLC - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Inductor and Choke - 841-CZP2AFTTD300P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 30 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers