Taiyo Yuden Co., Ltd. Ferrite Beads and Chips BK2125HM471-T

Description
470 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 500mA 250mOhm
Request a Quote Datasheet
Description
470 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 500mA 250mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 587-1901-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-1901-2-ND
Ferrite Beads and Chips 587-1901-2-ND
470 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 500mA 250mOhm

470 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 500mA 250mOhm

Buy Now Datasheet
Ferrite Bead, 0.25Ohm, 500Ma, 0805; Ferrite Case Style Taiyo Yuden - 86H5422 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.25Ohm, 500Ma, 0805; Ferrite Case Style Taiyo Yuden
86H5422
Ferrite Bead, 0.25Ohm, 500Ma, 0805; Ferrite Case Style Taiyo Yuden 86H5422
FERRITE BEAD, 0.25OHM, 500mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:470ohm; DC Current Rating:500mA; Product Range:BK Series; DC Resistance Max:0.25ohm; Impedance Tolerance:± 25%; Product Length:2mm; Qualification:- RoHS Compliant: Yes

FERRITE BEAD, 0.25OHM, 500mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:470ohm; DC Current Rating:500mA; Product Range:BK Series; DC Resistance Max:0.25ohm; Impedance Tolerance:± 25%; Product Length:2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 587-1901-2-ND 86H5422
Product Name Ferrite Beads and Chips Ferrite Bead, 0.25Ohm, 500Ma, 0805; Ferrite Case Style Taiyo Yuden
DCR 0.2500 ohms 0.2500 ohms
Rated DC Current 500 milliamps 500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176742-8 - TE Connectivity
Specs
Impedance 26 ohms
DCR 0.0600 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
0.22uH 100MHz 0.16A Inductor and Choke - 71-0402HPH-R22XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Inductor and Choke - 841-CZP1JFTTD600P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 60 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers