Taiyo Yuden Co., Ltd. 0.1A Inductor and Choke BK20104L181-T

Description
Ferrite Chip, 1 Function(s), 0.1A, PACKAGE-8 Product overview: BK20104L181-T from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.1A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BK20104L181-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ferrite Chip, 1 Function(s), 0.1A, PACKAGE-8 Product overview: BK20104L181-T from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.1A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BK20104L181-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.1A Inductor and Choke - 841-BK20104L181-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1A Inductor and Choke
841-BK20104L181-T
0.1A Inductor and Choke 841-BK20104L181-T
Ferrite Chip, 1 Function(s), 0.1A, PACKAGE-8 Product overview: BK20104L181-T from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.1A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BK20104L181-T can be used for catalog matching and distributor lookup.

Ferrite Chip, 1 Function(s), 0.1A, PACKAGE-8 Product overview: BK20104L181-T from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.1A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BK20104L181-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
967819-BK20104L181-T
Filters - Ferrite Beads and Chips 967819-BK20104L181-T
Win Source Part Number: 967819-BK20104L181-T Category: Filters>Ferrite Beads and Chips Series: BK Package: Tape & Reel Current Rating (Max): 100mA Standard Package: 4,000 Mounting: SMD (SMT) Height (Max): 0.020" (0.50mm) Number of Lines: 4 Impedance @ Frequency: 180 Ohms @ 100 MHz DC Resistance (DCR) (Max): 900mOhm Package / Case: 0804 (2010 Metric), Array, 8 PC Pad Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Taiyo Yuden Other Names: 587-2662-2,587-2662- 1,BK20104L181T,587-2 662-6,LF BK 20104L181-T Product Status: Obsolete

Win Source Part Number: 967819-BK20104L181-T
Category: Filters>Ferrite Beads and Chips
Series: BK
Package: Tape & Reel
Current Rating (Max): 100mA
Standard Package: 4,000
Mounting: SMD (SMT)
Height (Max): 0.020" (0.50mm)
Number of Lines: 4
Impedance @ Frequency: 180 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 900mOhm
Package / Case: 0804 (2010 Metric), Array, 8 PC Pad
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Taiyo Yuden
Other Names: 587-2662-2,587-2662-1,BK20104L181T,587-2662-6,LF BK 20104L181-T
Product Status: Obsolete

Buy Now Datasheet
Ferrite Beads and Chips - 587-2662-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-2662-2-ND
Ferrite Beads and Chips 587-2662-2-ND
180 Ohms @ 100MHz 4 Ferrite Bead 0804 (2010 Metric), Array, 8 PC Pad 100mA 900mOhm

180 Ohms @ 100MHz 4 Ferrite Bead 0804 (2010 Metric), Array, 8 PC Pad 100mA 900mOhm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Chip Inductors Ferrite Beads
Product Number 841-BK20104L181-T 967819-BK20104L181-T 587-2662-2-ND
Product Name 0.1A Inductor and Choke Filters - Ferrite Beads and Chips Ferrite Beads and Chips
Inductance Tolerance 25 (+/- %)
Impedance 180 ohms 180 ohms
Standards and Certifications RoHS
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567655P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0082 microH
DCR 0.2400 ohms
View Details
Inductor and Choke - 71-0302CS-7N4XJRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
100uH 4A 36mOhm Inductor and Choke - 839-DS1-30-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 100 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers