680 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 150mA 1Ohm
FERRITE BEAD, 1OHM, 150mA, 0603, FULL REEL; Ferrite Case Style:0603 [1608 Metric]; Impedance:680ohm; DC Current Rating:150mA; Product Range:BK Series; DC Resistance Max:1ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Ferrite Beads | Ferrite Beads |
| Product Number | 587-1890-2-ND | 83H9727 |
| Product Name | Ferrite Beads and Chips | Ferrite Bead, 1Ohm, 150Ma, 0603, Full Reel; Ferrite Case Style Taiyo Yuden |
| DCR | 1 ohms | 1 ohms |
| Rated DC Current | 150 milliamps | 150 milliamps |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Packing Method | Tape Reel |