Taiyo Yuden Co., Ltd. Ferrite Beads and Chips BK1608LL680-TV

Description
68 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 300mA 350mOhm
Request a Quote Datasheet
Description
68 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 300mA 350mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 587-3919-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-3919-2-ND
Ferrite Beads and Chips 587-3919-2-ND
68 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 300mA 350mOhm

68 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 300mA 350mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 587-3919-2-ND
Product Name Ferrite Beads and Chips
DCR 0.3500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1EGTTP121PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.5000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 1-2176493-0 - TE Connectivity
Specs
Impedance 180 ohms
DCR 0.2000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Automotive 0.011uH 250MHz 0.7A Inductor and Choke - 71-0603CS-11NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details