Taiyo Yuden Co., Ltd. Ferrite Beads and Chips BK1608LL511-T

Description
510 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 900mOhm
Request a Quote Datasheet
Description
510 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 900mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 587-1887-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-1887-2-ND
Ferrite Beads and Chips 587-1887-2-ND
510 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 900mOhm

510 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 900mOhm

Buy Now Datasheet
Ferrite Bead, 0.9Ohm, 200Ma, 0603; Ferrite Case Style Taiyo Yuden - 86H5408 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.9Ohm, 200Ma, 0603; Ferrite Case Style Taiyo Yuden
86H5408
Ferrite Bead, 0.9Ohm, 200Ma, 0603; Ferrite Case Style Taiyo Yuden 86H5408
FERRITE BEAD, 0.9OHM, 200mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:510ohm; DC Current Rating:200mA; Product Range:BK Series; DC Resistance Max:0.9ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

FERRITE BEAD, 0.9OHM, 200mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:510ohm; DC Current Rating:200mA; Product Range:BK Series; DC Resistance Max:0.9ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 587-1887-2-ND 86H5408
Product Name Ferrite Beads and Chips Ferrite Bead, 0.9Ohm, 200Ma, 0603; Ferrite Case Style Taiyo Yuden
DCR 0.9000 ohms 0.9000 ohms
Rated DC Current 200 milliamps 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176747-3 - TE Connectivity
Specs
Impedance 7 ohms
DCR 0.0200 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Automotive 0.018uH 250MHz 0.7A Inductor and Choke - 71-0603CS-18NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Inductor and Choke - 841-CZB2BFTTE601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multilayer Ferrite Bead
Impedance 600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers