Taiyo Yuden Co., Ltd. Ferrite Beads and Chips BK1608LL331-T

Description
330 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 850mOhm
Request a Quote Datasheet
Description
330 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 850mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 587-1884-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-1884-2-ND
Ferrite Beads and Chips 587-1884-2-ND
330 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 850mOhm

330 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 850mOhm

Buy Now Datasheet
Ferrite Bead, 330 Ohm, 0.2A, 0603; Ferrite Case Style Taiyo Yuden - 86H5405 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 330 Ohm, 0.2A, 0603; Ferrite Case Style Taiyo Yuden
86H5405
Ferrite Bead, 330 Ohm, 0.2A, 0603; Ferrite Case Style Taiyo Yuden 86H5405
FERRITE BEAD, 330 OHM, 0.2A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:330ohm; DC Current Rating:200mA; Product Range:BK Series; DC Resistance Max:0.85ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Qualification:-RoHS Compliant: Yes

FERRITE BEAD, 330 OHM, 0.2A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:330ohm; DC Current Rating:200mA; Product Range:BK Series; DC Resistance Max:0.85ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 587-1884-2-ND 86H5405
Product Name Ferrite Beads and Chips Ferrite Bead, 330 Ohm, 0.2A, 0603; Ferrite Case Style Taiyo Yuden
DCR 0.8500 ohms 0.8500 ohms
Rated DC Current 200 milliamps 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176492-7 - TE Connectivity
Specs
Impedance 470 ohms
DCR 0.9000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
0.12uH 150MHz 0.42A Inductor and Choke - 71-0603HP-R12XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Technology Standard
Testing Frequency 1 kHz
DCR 0.1000 ohms
View Details