Taiyo Yuden Co., Ltd. Ferrite Beads and Chips - BK1005HW680-TV BK1005HW680-TV

Description
Manufacturer: Taiyo Yuden Win Source Part Number: 1023394-BK1005HW680- TV Packaging: Reel - TR Current Rating (Max): 500mA Mounting: SMD (SMT) Ratings: AEC-Q200 Height (Max): 0.022" (0.55mm) Number of Lines: 1 Impedance @ Frequency: 68 Ohm @ 100MHz DC Resistance (DCR) (Max): 170 mOhm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient Quantity per package: 10k pcs
Request a Quote Datasheet
Description
Manufacturer: Taiyo Yuden Win Source Part Number: 1023394-BK1005HW680- TV Packaging: Reel - TR Current Rating (Max): 500mA Mounting: SMD (SMT) Ratings: AEC-Q200 Height (Max): 0.022" (0.55mm) Number of Lines: 1 Impedance @ Frequency: 68 Ohm @ 100MHz DC Resistance (DCR) (Max): 170 mOhm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient Quantity per package: 10k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - BK1005HW680-TV - BK1005HW680-TV - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - BK1005HW680-TV
BK1005HW680-TV
Ferrite Beads and Chips - BK1005HW680-TV BK1005HW680-TV
Manufacturer: Taiyo Yuden Win Source Part Number: 1023394-BK1005HW680- TV Packaging: Reel - TR Current Rating (Max): 500mA Mounting: SMD (SMT) Ratings: AEC-Q200 Height (Max): 0.022" (0.55mm) Number of Lines: 1 Impedance @ Frequency: 68 Ohm @ 100MHz DC Resistance (DCR) (Max): 170 mOhm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient Quantity per package: 10k pcs

Manufacturer: Taiyo Yuden
Win Source Part Number: 1023394-BK1005HW680-TV
Packaging: Reel - TR
Current Rating (Max): 500mA
Mounting: SMD (SMT)
Ratings: AEC-Q200
Height (Max): 0.022" (0.55mm)
Number of Lines: 1
Impedance @ Frequency: 68 Ohm @ 100MHz
DC Resistance (DCR) (Max): 170 mOhm
Categories: Filters
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient
Quantity per package: 10k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number BK1005HW680-TV
Product Name Ferrite Beads and Chips - BK1005HW680-TV
Unlock Full Specs
to access all available technical data

Similar Products

SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Shaft and Sleeve -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina; Alumina-Zirconia; Zirconia; SpecialtyMaterial
View Details
Ceramic End Effector -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina
Shape / Form Custom Shape
Applications Semiconductor; Refractory or High Temperature Insulation
View Details
Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details