Taiyo Yuden Co., Ltd. Ferrite Beads and Chips BK1005HS680-T

Description
68 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 700mA 100mOhm
Request a Quote Datasheet
Description
68 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 700mA 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 587-1847-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
587-1847-2-ND
Ferrite Beads and Chips 587-1847-2-ND
68 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 700mA 100mOhm

68 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 700mA 100mOhm

Buy Now Datasheet
SMD 0.7A Inductor and Choke - 841-BK1005HS680-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.7A Inductor and Choke
841-BK1005HS680-T
SMD 0.7A Inductor and Choke 841-BK1005HS680-T
Ferrite Chip Filter, 1 Line, 68R Impedance, 0.7A, 0402 SMD Product overview: BK1005HS680-T from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.7A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BK1005HS680-T can be used for catalog matching and distributor lookup.

Ferrite Chip Filter, 1 Line, 68R Impedance, 0.7A, 0402 SMD Product overview: BK1005HS680-T from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.7A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BK1005HS680-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.1Ohm, 700Ma, 0402; Ferrite Case Style Taiyo Yuden - 86H5369 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.1Ohm, 700Ma, 0402; Ferrite Case Style Taiyo Yuden
86H5369
Ferrite Bead, 0.1Ohm, 700Ma, 0402; Ferrite Case Style Taiyo Yuden 86H5369
FERRITE BEAD, 0.1OHM, 700mA, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:68ohm; DC Current Rating:700mA; Product Range:BK Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:1mm; Product Width:0.5mmRoHS Compliant: Yes

FERRITE BEAD, 0.1OHM, 700mA, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:68ohm; DC Current Rating:700mA; Product Range:BK Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:1mm; Product Width:0.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 587-1847-2-ND 841-BK1005HS680-T 86H5369
Product Name Ferrite Beads and Chips SMD 0.7A Inductor and Choke Ferrite Bead, 0.1Ohm, 700Ma, 0402; Ferrite Case Style Taiyo Yuden
DCR 0.1000 ohms 0.1000 ohms
Rated DC Current 700 milliamps 700 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 3631A471KT-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
Surface Mount Inductors - 1678538 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 100 microH
View Details
Automotive 0.0047uH 250MHz 0.64A Inductor and Choke - 71-0402CS-4N7XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0047 microH
Inductance Tolerance 2 (+/- %)
View Details