Taiyo Yuden Co., Ltd. Filters Ferrite Beads and Chips BK1005HS102TV

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Taiyo Yuden Category: Filters Ferrite Beads and Chips Series: BK Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Obsolete Impedance @ Frequency: 1 kOhms @ 100 MHz Current Rating (Max): 300mA DC Resistance (DCR) (Max): 580mOhm Package / Case: 0402 (1005 Metric)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Taiyo Yuden Category: Filters Ferrite Beads and Chips Series: BK Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Obsolete Impedance @ Frequency: 1 kOhms @ 100 MHz Current Rating (Max): 300mA DC Resistance (DCR) (Max): 580mOhm Package / Case: 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters Ferrite Beads and Chips - BK1005HS102TV - Win Source Electronics
Laguna Hills, CA, United States
Filters Ferrite Beads and Chips
BK1005HS102TV
Filters Ferrite Beads and Chips BK1005HS102TV
Alternative Parts (Cross-Reference): Cross Manufacturer: Taiyo Yuden Category: Filters Ferrite Beads and Chips Series: BK Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Obsolete Impedance @ Frequency: 1 kOhms @ 100 MHz Current Rating (Max): 300mA DC Resistance (DCR) (Max): 580mOhm Package / Case: 0402 (1005 Metric)

Alternative Parts (Cross-Reference): Cross
Manufacturer: Taiyo Yuden
Category: Filters Ferrite Beads and Chips
Series: BK
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Obsolete
Impedance @ Frequency: 1 kOhms @ 100 MHz
Current Rating (Max): 300mA
DC Resistance (DCR) (Max): 580mOhm
Package / Case: 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number BK1005HS102TV
Product Name Filters Ferrite Beads and Chips
Unlock Full Specs
to access all available technical data

Similar Products

SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Alumina Bead, In-Vacuum, Accepts 0.128″ Dia Wire, Package = 1 Foot Length - A1429-5-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Ceramic Structural Parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina (optional feature); Carbide Material (optional feature); Silicon Carbide (optional feature); Aluminum Nitride (optional feature); SpecialtyMaterial (optional feature)
Shape / Form Custom Shape
Applications Structural
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details