Taiyo Yuden Co., Ltd. Ceramic Capacitors - AMK316BBJ227ML-TE AMK316BBJ227ML-TE

Description
Manufacturer: Taiyo Yuden Win Source Part Number: 860968-AMK316BBJ227M L-TE Series: M Operating Temperature Range: -55°C ~ 85°C Features: 220 µF ±20% 4V Ceramic Capacitor X5R 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8532.24.0020 Other Part Number: , 587-AMK316BBJ227ML-T ETR, 587-AMK316BBJ227ML-T EDKR, CE AMK316BBJ227ML-TE, 587-AMK316BBJ227ML-T ECT, AMK316BBJ227MLTE
Request a Quote Datasheet
Description
Manufacturer: Taiyo Yuden Win Source Part Number: 860968-AMK316BBJ227M L-TE Series: M Operating Temperature Range: -55°C ~ 85°C Features: 220 µF ±20% 4V Ceramic Capacitor X5R 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8532.24.0020 Other Part Number: , 587-AMK316BBJ227ML-T ETR, 587-AMK316BBJ227ML-T EDKR, CE AMK316BBJ227ML-TE, 587-AMK316BBJ227ML-T ECT, AMK316BBJ227MLTE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - AMK316BBJ227ML-TE - 860968-AMK316BBJ227ML-TE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - AMK316BBJ227ML-TE
860968-AMK316BBJ227ML-TE
Ceramic Capacitors - AMK316BBJ227ML-TE 860968-AMK316BBJ227ML-TE
Manufacturer: Taiyo Yuden Win Source Part Number: 860968-AMK316BBJ227M L-TE Series: M Operating Temperature Range: -55°C ~ 85°C Features: 220 µF ±20% 4V Ceramic Capacitor X5R 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8532.24.0020 Other Part Number: , 587-AMK316BBJ227ML-T ETR, 587-AMK316BBJ227ML-T EDKR, CE AMK316BBJ227ML-TE, 587-AMK316BBJ227ML-T ECT, AMK316BBJ227MLTE

Manufacturer: Taiyo Yuden
Win Source Part Number: 860968-AMK316BBJ227ML-TE
Series: M
Operating Temperature Range: -55°C ~ 85°C
Features: 220 µF ±20% 4V Ceramic Capacitor X5R 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8532.24.0020
Other Part Number: , 587-AMK316BBJ227ML-TETR, 587-AMK316BBJ227ML-TEDKR, CE AMK316BBJ227ML-TE, 587-AMK316BBJ227ML-TECT, AMK316BBJ227MLTE

Buy Now Datasheet
Ceramic Capacitors - 587-AMK316BBJ227ML-TETR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-AMK316BBJ227ML-TETR-ND
Ceramic Capacitors 587-AMK316BBJ227ML-TETR-ND
220µF ±20% 4V Ceramic Capacitor X5R 1206 (3216 Metric)

220µF ±20% 4V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-AMK316BBJ227ML-TEDKR-ND - DigiKey
Thief River Falls, MN, United States
220µF ±20% 4V Ceramic Capacitor X5R 1206 (3216 Metric)

220µF ±20% 4V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-AMK316BBJ227ML-TECT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-AMK316BBJ227ML-TECT-ND
Ceramic Capacitors 587-AMK316BBJ227ML-TECT-ND
220µF ±20% 4V Ceramic Capacitor X5R 1206 (3216 Metric)

220µF ±20% 4V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
220UF 4V Capacitor
60-AMK316BBJ227ML-TE
220UF 4V Capacitor 60-AMK316BBJ227ML-TE
CAP CER 220UF 4V X5R 1206 Product overview: AMK316BBJ227ML-TE from TAIYO YUDEN is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-AMK316BBJ227ML-TE can be used for catalog matching and distributor lookup.

CAP CER 220UF 4V X5R 1206 Product overview: AMK316BBJ227ML-TE from TAIYO YUDEN is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-AMK316BBJ227ML-TE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 220Uf, 4V, Mlcc, 1206; Capacitance Taiyo Yuden - 53AJ6347 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 4V, Mlcc, 1206; Capacitance Taiyo Yuden
53AJ6347
Cap, 220Uf, 4V, Mlcc, 1206; Capacitance Taiyo Yuden 53AJ6347
CAP, 220UF, 4V, MLCC, 1206; Capacitance:220µF; Voltage(DC):4V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:M Series; Product Length:3.2mm; Product Width:1.6mmRoHS Compliant: Yes

CAP, 220UF, 4V, MLCC, 1206; Capacitance:220µF; Voltage(DC):4V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:M Series; Product Length:3.2mm; Product Width:1.6mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Uf, 4V, Mlcc, 1206; Capacitance Taiyo Yuden - 53AJ6348 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 4V, Mlcc, 1206; Capacitance Taiyo Yuden
53AJ6348
Cap, 220Uf, 4V, Mlcc, 1206; Capacitance Taiyo Yuden 53AJ6348
CAP, 220UF, 4V, MLCC, 1206; Capacitance:220µF; Voltage(DC):4V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:M Series; Product Length:3.2mm; Product Width:1.6mmRoHS Compliant: Yes

CAP, 220UF, 4V, MLCC, 1206; Capacitance:220µF; Voltage(DC):4V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:M Series; Product Length:3.2mm; Product Width:1.6mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 860968-AMK316BBJ227ML-TE 587-AMK316BBJ227ML-TETR-ND 587-AMK316BBJ227ML-TEDKR-ND 60-AMK316BBJ227ML-TE 53AJ6347
Product Name Ceramic Capacitors - AMK316BBJ227ML-TE Ceramic Capacitors Ceramic Capacitors 220UF 4V Capacitor Cap, 220Uf, 4V, Mlcc, 1206; Capacitance Taiyo Yuden
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-1292-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Capacitors Rohs Compliant Cornell Dubilier - 34C2418 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details