Taiyo Yuden Co., Ltd. Switch, Toggle, 48Pdt, 1A; Switch Operation T-Bar (Olympic Controls) 902-48C

Description
SWITCH, TOGGLE, 48PDT, 1A; Switch Operation:On; Contact Configuration:48PDT; Illumination:Non Illuminated; Product Range:902 Series; Contact Current Max:1A; Switch Mounting:-; Contact Voltage AC Nom:-; Switch Terminals:Quick Connect RoHS Compliant: No
Datasheet
Description
SWITCH, TOGGLE, 48PDT, 1A; Switch Operation:On; Contact Configuration:48PDT; Illumination:Non Illuminated; Product Range:902 Series; Contact Current Max:1A; Switch Mounting:-; Contact Voltage AC Nom:-; Switch Terminals:Quick Connect RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, 48Pdt, 1A; Switch Operation T-Bar (Olympic Controls) - 23F1164 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, 48Pdt, 1A; Switch Operation T-Bar (Olympic Controls)
23F1164
Switch, Toggle, 48Pdt, 1A; Switch Operation T-Bar (Olympic Controls) 23F1164
SWITCH, TOGGLE, 48PDT, 1A; Switch Operation:On; Contact Configuration:48PDT; Illumination:Non Illuminated; Product Range:902 Series; Contact Current Max:1A; Switch Mounting:-; Contact Voltage AC Nom:-; Switch Terminals:Quick Connect RoHS Compliant: No

SWITCH, TOGGLE, 48PDT, 1A; Switch Operation:On; Contact Configuration:48PDT; Illumination:Non Illuminated; Product Range:902 Series; Contact Current Max:1A; Switch Mounting:-; Contact Voltage AC Nom:-; Switch Terminals:Quick Connect RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 23F1164
Product Name Switch, Toggle, 48Pdt, 1A; Switch Operation T-Bar (Olympic Controls)
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Switch, toggle - K122A298A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Toggle Switches - 2-1825142-4 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details
5 suppliers
Hardware - AT4181 - Powell Electronics, Inc.
NKK Switches
Specs
Switch Type Toggle
View Details
2 suppliers
Manual Starting Switch, Toggle Type - 600-TEX9 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
2 suppliers