Taiyo Yuden Co., Ltd. Switch, Toggle, 24Pdt, 1A; Switch Operation T-Bar (Olympic Controls) 902-24C

Description
SWITCH, TOGGLE, 24PDT, 1A; Switch Operation:On-(On); Contact Configuration:24PDT; Illumination:Non Illuminated; Product Range:902 Series; Contact Current Max:1A; Switch Mounting:-; Contact Voltage AC Nom:-; Contact Voltage DC Nom:- RoHS Compliant: No
Datasheet
Description
SWITCH, TOGGLE, 24PDT, 1A; Switch Operation:On-(On); Contact Configuration:24PDT; Illumination:Non Illuminated; Product Range:902 Series; Contact Current Max:1A; Switch Mounting:-; Contact Voltage AC Nom:-; Contact Voltage DC Nom:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, 24Pdt, 1A; Switch Operation T-Bar (Olympic Controls) - 23F1162 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, 24Pdt, 1A; Switch Operation T-Bar (Olympic Controls)
23F1162
Switch, Toggle, 24Pdt, 1A; Switch Operation T-Bar (Olympic Controls) 23F1162
SWITCH, TOGGLE, 24PDT, 1A; Switch Operation:On-(On); Contact Configuration:24PDT; Illumination:Non Illuminated; Product Range:902 Series; Contact Current Max:1A; Switch Mounting:-; Contact Voltage AC Nom:-; Contact Voltage DC Nom:- RoHS Compliant: No

SWITCH, TOGGLE, 24PDT, 1A; Switch Operation:On-(On); Contact Configuration:24PDT; Illumination:Non Illuminated; Product Range:902 Series; Contact Current Max:1A; Switch Mounting:-; Contact Voltage AC Nom:-; Contact Voltage DC Nom:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 23F1162
Product Name Switch, Toggle, 24Pdt, 1A; Switch Operation T-Bar (Olympic Controls)
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Toggle - A11JP - NKK Switches
Specs
Switch Type Toggle
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
7 suppliers
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Combination 3-Way Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71232 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Switch, DPDT, toggle, momentary - K122339A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Switch Function Momentary
Pole & Throw Specifications Double Pole, Double Throw
View Details